EN
  • EN
  • DE

MAX4304ESA+T

Part No MAX4304ESA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 740MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 1000 V/μs
-3db Bandwidth 740MHz
Current - Input Bias 32μA
Voltage - Input Offset 1mV
Operating Supply Current 20mA
Channel Output Current 70mA
Supply Voltage - Operating ±3.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1068263-MAX4304ESA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4304ESA+T CAD Model

Description

Maxim Integrated MAX4304ESA+T Operational Amplifiers

The MAX4304ESA+T from Maxim Integrated is a high-performance operational amplifier designed for a wide range of applications requiring precision, low power consumption, and high-speed operation. This operational amplifier is part of Maxim's commitment to providing advanced integrated solutions for analog signal processing tasks.

The MAX4304ESA+T comes in a compact 8-pin SOIC package, making it suitable for space-constrained applications. With its single-supply voltage ranging from 2.7V to 11V, or dual supplies of ±1.35V to ±5.5V, it offers designers the flexibility to use it in various circuit configurations. This versatility makes the MAX4304ESA+T an excellent choice for battery-powered devices and other portable applications where power efficiency is crucial.

One of the standout features of the MAX4304ESA+T is its high slew rate of 600V/µs, which allows it to handle fast signal changes with ease, making it ideal for video, communication, and high-speed data acquisition systems. Additionally, it boasts a wide bandwidth of 300MHz, ensuring that it can accurately amplify high-frequency signals without significant distortion.

The low input bias current of 1pA typical at +25°C minimizes errors in high-impedance applications, while the low differential gain and phase errors make it suitable for video applications. Furthermore, the device has a low total harmonic distortion plus noise (THD+N) of -70dB, ensuring high-fidelity signal amplification across a range of audio and instrumentation applications.

Other features of the MAX4304ESA+T include a rail-to-rail output stage, which provides increased dynamic range, and an input common-mode voltage range that includes ground, making it easier to interface with other components in a system. Its output short-circuit current limiting and thermal-shutdown protection offer additional safety and reliability for the end application.

In summary, the Maxim Integrated MAX4304ESA+T operational amplifier is a versatile, high-speed, low-power component that delivers exceptional performance in a variety of electronic systems. Its combination of speed, precision, and low power consumption makes it an ideal choice for designers looking to optimize their analog signal processing requirements.

You May Also Be Interested in

Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4186 $59.3488
19+ $6.0869 $115.6511
30+ $5.8974 $176.9220
41+ $5.7069 $233.9829
53+ $5.5163 $292.3639
71+ $4.9457 $351.1447
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,950 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess