EN
  • EN
  • DE

MAX428ACPA

Part No MAX428ACPA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703722-MAX428ACPA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX428ACPA CAD Model

Description

Introducing the MAX428ACPA from Maxim Integrated

The MAX428ACPA is a high-performance operational amplifier (op-amp) designed to offer precision and low-noise operation for a wide range of applications. Manufactured by Maxim Integrated, a company renowned for its innovative and reliable semiconductor products, the MAX428ACPA is a testament to the company's commitment to quality and performance.

Key Features

  • High Precision: The MAX428ACPA op-amp boasts a high level of accuracy, making it ideal for precision applications such as instrumentation and control systems.
  • Low Noise: With its low-noise characteristics, this op-amp is perfect for audio and other sensitive applications where maintaining signal integrity is crucial.
  • Wide Supply Range: It operates on a supply voltage range from 4.5V to 36V, or ±2.25V to ±18V for dual supplies, providing flexibility in various circuit designs.
  • Single or Dual Supply Operation: The MAX428ACPA can be powered using a single or dual supply, giving designers the versatility to integrate the device into a multitude of configurations.
  • Low Power Consumption: This op-amp is designed for energy-efficient operation, which is beneficial for portable and battery-powered devices.
  • High Output Drive Capability: It is capable of driving heavy loads, making it suitable for actuators and other devices that require significant output current.

Applications

The MAX428ACPA is well-suited for a variety of applications, including:

  • Instrumentation amplifiers
  • Data acquisition systems
  • Active filters
  • Audio processing
  • Industrial control systems
  • Battery-powered devices

Package and Reliability

The MAX428ACPA comes in an 8-pin PDIP (Plastic Dual In-line Package), which is widely used and easy to handle in both prototyping and production environments. Maxim Integrated ensures that their products meet high-reliability standards, and the MAX428ACPA is no exception, providing stable and consistent performance across various conditions.

In summary, the MAX428ACPA operational amplifier from Maxim Integrated is a versatile, precise, and low-noise component that is ideal for designers looking to enhance the performance of their electronic systems. Its robust feature set and adaptability to different power supplies make it a valuable addition to any project requiring a high-quality op-amp.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess