EN
  • EN
  • DE

MAX4238AUT/V+T

Part No MAX4238AUT/V+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description RF Amp Chip Single Cascadable Amp 350MHz 5V 6-Pin SOT-23 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Common Mode Rejection Ratio 120 dB
Gain Bandwidth Product 1 MHz
Height 1.45 mm
Input Bias Current 1 pA
Input Offset Voltage (Vos) 100 nV
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Nominal Supply Current 600 µA
Number of Amplifiers 1
Number of Channels 1
Number of Pins 6
Output Current per Channel 40 mA
Radiation Hardening No
Response Time 2.3 ms
RoHS Compliant
Voltage Gain 150 dB
Win Source Part Number 1075364-MAX4238AUT/V+T
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX4238AUT/V+T CAD Model

Description

Maxim Integrated MAX4238AUT/V+T Precision Op-Amp

The MAX4238AUT/V+T from Maxim Integrated is a high-precision operational amplifier (op-amp) that offers an exceptional combination of low voltage noise, low input bias current, and low power consumption. This device is ideal for battery-powered applications and precision sensor systems where power efficiency and accuracy are crucial.

With its ultra-low 1.8nV/√Hz input-referred voltage noise and 1pA input bias current, the MAX4238AUT/V+T ensures high accuracy in signal amplification, making it suitable for sensitive applications such as medical instrumentation, high-resolution data acquisition systems, and portable test equipment.

This op-amp operates from a single 2.7V to 5.5V power supply, which allows it to be used in a wide range of applications. Despite its low power consumption, it does not compromise on performance, offering a gain-bandwidth product of 10MHz. This makes it an excellent choice for applications that require both precision and speed.

The MAX4238AUT/V+T comes in a small 6-pin SOT23 package, making it perfect for space-constrained applications. It also features a rail-to-rail output stage, which maximizes the dynamic range when operating from low supply voltages. Additionally, the op-amp includes an active-low shutdown feature that reduces the supply current to 0.1µA, further conserving power when the device is not in use.

With its low offset voltage of 125µV (max) and low drift of 0.5µV/°C, this op-amp maintains its precision over a wide temperature range, ensuring reliable performance in varying environmental conditions. The MAX4238AUT/V+T is also specified for the extended industrial temperature range (-40°C to +125°C), which attests to its robustness and suitability for industrial applications.

In summary, the MAX4238AUT/V+T from Maxim Integrated is a superior choice for designers looking for a high-precision, low-power op-amp that does not compromise on noise performance or speed. Its compact form factor and comprehensive features make it a versatile component for a myriad of precision applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1853 $65.5590
65+ $1.7937 $116.5905
100+ $1.7371 $173.7100
140+ $1.6817 $235.4380
180+ $1.6251 $292.5180
240+ $1.4576 $349.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 270 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess