EN
  • EN
  • DE

MAX4238ASAF

Part No MAX4238ASAF
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Maxim Integrated
Win Source Part Number 311617-MAX4238ASAF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4238ASAF CAD Model

Description

Maxim Integrated MAX4238ASAF Precision Op-Amp

The MAX4238ASAF from Maxim Integrated is a high-precision operational amplifier (op-amp) that boasts an ultra-low input offset voltage and near-zero drift over time and temperature, making it an ideal choice for applications requiring high accuracy and stability. This op-amp is part of Maxim's family of auto-zero amplifiers that are designed to reduce the need for external calibration in sensitive analog circuits.

With a typical input offset voltage of just 25 µV and a temperature drift of only 0.1 µV/°C, the MAX4238ASAF ensures that signal integrity is maintained even under varying environmental conditions. This level of precision is particularly beneficial in applications such as sensor interfaces, medical equipment, and precision instrumentation where the accuracy of the signal processing is critical.

The device operates from a single 2.7V to 5.5V power supply, which allows for flexibility in both battery-powered and line-powered applications. Its low supply current of 800 µA (max) is another feature that makes the MAX4238ASAF suitable for portable devices where power efficiency is a key consideration.

In addition to its precision characteristics, the MAX4238ASAF also offers a high gain-bandwidth product of 2MHz and a slew rate of 0.6 V/µs, allowing it to handle a wide range of frequencies. This makes it versatile for use in filtering applications, analog-to-digital converters, and general-purpose amplification tasks.

The MAX4238ASAF comes in a space-saving 5-pin SOT-23 package, which is ideal for compact designs where board space is at a premium. Moreover, the device features a rail-to-rail output, which provides the maximum possible dynamic range, especially beneficial when working with low supply voltages.

Overall, the Maxim Integrated MAX4238ASAF is a robust, high-precision op-amp that delivers consistent performance for demanding applications. Its combination of low voltage offset, minimal drift, and efficient power usage ensures that it can meet the needs of engineers and designers looking to create accurate and reliable electronic systems.

You May Also Be Interested in

Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess