EN
  • EN
  • DE

MAX4231AUT+

Part No MAX4231AUT+
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829801-MAX4231AUT+
Ultra Librarian 3D Model Ultra Librarian MAX4231AUT+ CAD Model

Description

Maxim Integrated MAX4231AUT+ Precision Op-Amp

The MAX4231AUT+ is a high-precision operational amplifier (op-amp) from Maxim Integrated, designed to offer a blend of power efficiency and accuracy for a wide array of electronic applications. This operational amplifier is part of Maxim’s MAX423x series, known for their low-voltage operation and low noise, making them an ideal choice for battery-powered devices and portable equipment.

One of the key features of the MAX4231AUT+ is its low input offset voltage, which ensures accuracy and stability in high-performance applications. This characteristic is particularly important in applications such as sensor signal conditioning, A/D converter driving, and other precision circuits where signal integrity is paramount.

The device operates from a single supply voltage ranging from 2.5V to 5.5V, which allows for flexibility in various circuit designs. Additionally, it boasts a low quiescent current, contributing to the extended battery life of portable devices. This feature, coupled with its space-saving SOT-23 package, makes the MAX4231AUT+ an excellent choice for compact and power-sensitive applications.

The MAX4231AUT+ also features rail-to-rail output capability, which maximizes the dynamic range in single-supply applications. This is particularly beneficial in low-voltage operations where maximizing the signal amplitude is crucial. The device has a bandwidth of 10MHz and a slew rate of 10V/μs, ensuring that it can handle a wide range of frequencies with fast and responsive signal processing capabilities.

Furthermore, the MAX4231AUT+ is designed with integrated ESD (Electrostatic Discharge) protection, which safeguards the device against the harmful effects of sudden voltage spikes. This protection enhances the reliability and longevity of the op-amp in harsh electrical environments.

In summary, the Maxim Integrated MAX4231AUT+ operational amplifier is a versatile and reliable component suitable for precision analog applications. Its low power consumption, high accuracy, and compact form factor make it an excellent choice for designers looking to maximize performance in space and power-constrained environments.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2277 $51.2371
55+ $1.8279 $100.5345
85+ $1.7708 $150.5180
117+ $1.7137 $200.5029
151+ $1.6565 $250.1315
202+ $1.4852 $300.0104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess