Maxim Integrated MAX4198ESA Precision Op-Amp
The MAX4198ESA from Maxim Integrated is a high-precision operational amplifier (op-amp) that offers an exceptional combination of low power consumption and high accuracy, making it an ideal choice for a wide range of applications, including sensor interfaces, medical equipment, and industrial process controls.
This op-amp is part of the MAX4198 series and comes in an 8-pin SOIC package, which is suitable for surface-mount technology (SMT) on printed circuit boards (PCBs). The device operates from a single supply voltage ranging from +2.85V to +5.5V, which allows for flexibility in various system designs and helps in reducing the complexity of power management.
One of the standout features of the MAX4198ESA is its low offset voltage, which ensures high accuracy in signal amplification. This precision is maintained over temperature variations due to its low temperature coefficient, making it reliable in environments where temperatures fluctuate. Additionally, its low input bias current minimizes errors in high impedance applications, further enhancing its precision performance.
The MAX4198ESA also boasts a Rail-to-Rail output stage, which provides increased dynamic range, especially useful in single-supply operations. This feature allows the op-amp to output signals that swing very close to the supply rails, maximizing the signal amplitude without clipping, thus preserving the integrity of the signal throughout the amplification process.
With a quiescent current of just 500µA, the MAX4198ESA is an energy-efficient solution that can help extend the battery life of portable devices. Its power-saving characteristics do not compromise performance, as the device still delivers excellent speed-to-power ratio with a gain-bandwidth product of 200kHz.
Overall, the MAX4198ESA from Maxim Integrated is a robust, high-performance op-amp that offers designers a compact, efficient, and precise amplification solution. Its specifications and features make it a versatile component for precision analog applications where space, power, and accuracy are critical considerations.
Specifications:
- Single Supply Voltage: +2.85V to +5.5V
- Low Offset Voltage
- Rail-to-Rail Output
- Low Temperature Coefficient
- Low Input Bias Current
- Gain-Bandwidth Product: 200kHz
- Quiescent Current: 500µA
- 8-Pin SOIC Package