The MAX4187ESD+TG074 is a state-of-the-art operational amplifier from Maxim Integrated designed to offer a perfect blend of speed and accuracy for a wide range of applications. This high-speed op-amp features low distortion, making it an ideal choice for precision analog signal processing in both consumer and industrial markets.
Key Features
- High Bandwidth: The MAX4187ESD+TG074 offers a high bandwidth, which is essential for applications requiring fast signal processing.
- Low Distortion: With its low distortion characteristics, this op-amp ensures signal integrity, making it suitable for high-fidelity audio and video systems.
- Low Noise: The device's low noise performance is critical for applications where signal quality is paramount.
- Single-Supply Operation: It can operate from a single supply, simplifying power supply design and saving space on PCBs.
- Wide Supply Voltage Range: The operational amplifier supports a wide range of supply voltages, increasing its versatility across different applications.
Applications
The MAX4187ESD+TG074 is well-suited for a variety of applications, including:
- High-speed data acquisition systems
- Professional audio equipment
- Video processing equipment
- Active filters and amplifiers
- Test and measurement instruments
- Communication systems
Product Specifications
The MAX4187ESD+TG074 operational amplifier is available in a compact package and is characterized by the following specifications:
- Package: ESD
- Temperature Range: Specified over the extended industrial temperature range (-40°C to +85°C).
- Quality: Designed and manufactured to the highest quality standards, ensuring reliability and performance.
With its impressive combination of speed, precision, and low distortion, the MAX4187ESD+TG074 from Maxim Integrated is a top-tier choice for designers and engineers looking to enhance the performance of their analog systems.