EN
  • EN
  • DE

MAX4168EUB

Part No MAX4168EUB
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description High-Output-Drive, Precision, Low-Power, Single-Supply, Rail-to-Rail I-O Op Amps with Shutdown | IC OPAMP GP 2 CIRCUIT 10UMAX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 2V/μs
Gain Bandwidth Product 5MHz
Current - Input Bias 50nA
Voltage - Input Offset 350μV
Supply Current 1.3mA
Current - Output / Channel 125mA
Supply Voltage , Single/Dual (±) 2.7V ~ 6.5V, ±1.35V ~ 3.25V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-uMAX
Family Part Number MAX4168
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213510-MAX4168EUB
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4168EUB CAD Model

Description

Introducing the MAX4168EUB from Maxim Integrated

The MAX4168EUB from Maxim Integrated is a high-performance, precision operational amplifier that is designed to offer a perfect blend of features for a wide range of applications. This op-amp boasts a rail-to-rail output and single-supply operation, making it a versatile choice for battery-powered devices, portable instrumentation, and data acquisition systems.

Key Features

  • Low Distortion: The MAX4168EUB offers exceptionally low total harmonic distortion (THD), which makes it ideal for audio and signal processing applications where maintaining signal fidelity is crucial.
  • High Output Current: With its ability to deliver a high output current, this op-amp is capable of driving heavy loads without compromising performance.
  • Rail-to-Rail Output: The rail-to-rail output capability allows the amplifier to swing its output voltage from the negative supply rail to the positive supply rail, maximizing the dynamic range in single-supply operations.
  • Single-Supply Operation: Operating from a single supply voltage ranging from +2.7V to +5.5V, the MAX4168EUB is perfect for portable applications where power efficiency is essential.
  • Low Power Consumption: Designed with power-sensitive applications in mind, it has a low quiescent current that helps preserve battery life in portable devices.

Applications

The MAX4168EUB is suitable for a wide array of applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Audio Processing
  • Sensor Signal Conditioning
  • Active Filters and Buffers

Package and Reliability

Encased in a compact, space-saving 10-pin µMAX package, the MAX4168EUB is designed to fit into the smallest of spaces without sacrificing functionality or reliability. Maxim Integrated ensures high-quality and reliable operation across a broad temperature range, making it a trusted component for industrial and consumer applications alike.

Whether you're designing a sophisticated audio system, a precise sensor interface, or a portable medical device, the MAX4168EUB operational amplifier from Maxim Integrated is engineered to meet your needs with its superior performance and versatility.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess