EN
  • EN
  • DE

MAX4145EEE

Part No MAX4145EEE
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Description High-Speed, Low-Distortion, Differential Line Receivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 211444-MAX4145EEE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4145EEE CAD Model

Description

Maxim Integrated MAX4145EEE High-Speed Operational Amplifiers

The MAX4145EEE from Maxim Integrated is a precision, high-speed operational amplifier designed to address a wide range of applications requiring fast and accurate signal processing. This operational amplifier is part of Maxim's MAX414x series, which is known for its excellent performance in terms of speed, power consumption, and bandwidth. The MAX4145EEE is a versatile component suitable for use in communication systems, ATE equipment, video processing, and high-speed data acquisition systems.

This operational amplifier features a high slew rate and a wide bandwidth, making it an ideal choice for applications that demand quick response times and high-frequency operation. The MAX4145EEE boasts a gain-bandwidth product of 200MHz, which ensures that it can handle high-speed signals without significant degradation. Additionally, the device has a slew rate of 600V/µs, enabling it to process rapid changes in signal levels efficiently.

One of the key advantages of the MAX4145EEE is its low distortion performance. This makes it particularly useful in high-fidelity audio applications and other scenarios where maintaining signal integrity is crucial. The operational amplifier also has a low input bias current and low input offset voltage, further contributing to its accuracy and precision.

The MAX4145EEE comes in a QSOP-16 package, which is compact and suitable for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures reliable performance across a broad spectrum of environmental conditions. Additionally, the device can be powered from a single supply voltage ranging from +4.5V to +11V, or from dual supplies of ±2.25V to ±5.5V, providing flexibility in system design.

For designers looking for an operational amplifier that offers high-speed, low distortion, and precision performance, the MAX4145EEE from Maxim Integrated is an excellent choice. Its robust features make it a go-to component for engineers who require a reliable op-amp that can deliver top-notch performance in demanding applications.

You May Also Be Interested in

ESMT
Lowest to $3.2617
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Lowest to $2.9349
EPCOS (TDK)
Need more? Email Us
Coilcraft
Lowest to $1.5451
EliteMT
Lowest to $2.1853
ESMT
Lowest to $0.9506

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess