EN
  • EN
  • DE

MAX4118ESA+T

Part No MAX4118ESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703584-MAX4118ESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4118ESA+T CAD Model

Description

The MAX4118ESA+T from Maxim Integrated is a high-performance operational amplifier (op-amp) that combines high-speed signal processing with low-noise operation, making it an ideal choice for a wide range of applications, including communications, imaging systems, and test equipment.

This op-amp features a high unity-gain bandwidth of 270MHz and a fast slew rate of 170V/µs, ensuring that signals are amplified quickly and accurately, preserving the integrity of high-frequency content. The device operates from a single +3V to +11V supply or dual supplies of ±1.5V to ±5.5V, providing flexibility in various circuit configurations.

The MAX4118ESA+T boasts an excellent noise performance with a low voltage noise density of 2.4nV/√Hz at 1kHz, which is critical for applications requiring a clean amplification of small signals. Additionally, the low harmonic distortion and high output drive capability make it suitable for driving complex loads, such as ADCs and DACs, without sacrificing signal quality.

Packaged in a compact 8-pin SOIC, the MAX4118ESA+T is designed for space-constrained applications. Furthermore, it is specified for the extended industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Maxim Integrated's commitment to quality and reliability is evident in the MAX4118ESA+T, which is built with advanced silicon-germanium (SiGe) biCMOS technology. This technology enables the op-amp to achieve its high-speed and low-noise characteristics while maintaining low power consumption.

With its robust feature set, the MAX4118ESA+T operational amplifier is a versatile component that enhances the performance of high-speed analog signal processing circuits, offering engineers a superior solution for demanding applications.

You May Also Be Interested in

Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0381 $60.4572
28+ $4.1337 $115.7436
44+ $4.0044 $176.1936
60+ $3.8762 $232.5720
78+ $3.7468 $292.2504
104+ $3.3587 $349.3048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,110 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess