EN
  • EN
  • DE

MAX410CPA+

Part No MAX410CPA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single Low Noise Amplifier ±5.25V/10.5V 8-Pin PDIP N / IC OPAMP GP 28MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 4.5 V/μs
GBP - Gain Bandwidth Product 28MHz
Current - Input Bias 80nA
Voltage - Input Offset 120μV
Operating Supply Current 2.5mA
Output Current per Channel 35mA
Dual Supply Voltage (±) 4.8 V ~ 10.5 V, ±2.4 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 786107-MAX410CPA+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX410
Introduction Date November 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX410CPA+ CAD Model

Description

The MAX410CPA+ is a high-performance, low-noise operational amplifier (op-amp) from Maxim Integrated, designed to deliver precision and reliability for a wide range of applications. This op-amp is part of Maxim's commitment to providing energy-efficient and space-saving solutions for modern electronic systems.

Key Features

  • Low Noise: With a low voltage noise density of 2.5nV/√Hz at 1kHz, the MAX410CPA+ ensures a clear signal in high-fidelity audio and instrumentation applications.
  • High-Speed Performance: A slew rate of 10V/μs and a gain bandwidth product of 28MHz make this op-amp suitable for fast signal processing tasks.
  • Wide Supply Range: The device can operate from a single supply voltage of +4.5V to +36V or dual supplies of ±2.25V to ±18V, providing flexibility in various circuit configurations.
  • Low Distortion: Total harmonic distortion plus noise (THD+N) is minimized, making the MAX410CPA+ ideal for high-quality audio amplification.
  • Stable Operation: The op-amp is compensated internally for unity-gain stability, reducing the need for additional external components.

Applications

The MAX410CPA+ is versatile and can be used in multiple applications, such as:

  • Audio systems and preamplifiers
  • Active filters and signal conditioning
  • Photodiode amplifiers
  • Data acquisition systems
  • Medical instrumentation
  • Analog-to-digital converter (ADC) drivers

Package and Quality

The MAX410CPA+ comes in a compact 8-pin PDIP package, which is conducive for space-constrained applications. Maxim Integrated ensures high-quality standards, and each unit is rigorously tested to meet industry specifications for performance and reliability.

Conclusion

With its combination of low noise, high speed, and flexible power supply options, the MAX410CPA+ operational amplifier from Maxim Integrated stands out as a robust choice for designers looking to enhance the performance of their electronic systems. Its suitability for a diverse range of applications underscores its versatility and value in the components market.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7526 $61.2682
17+ $7.1818 $122.0906
25+ $6.9577 $173.9425
35+ $6.7325 $235.6375
45+ $6.5084 $292.8780
60+ $5.8351 $350.1060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess