EN
  • EN
  • DE

MAX410BCPA

Part No MAX410BCPA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8DIP / General Purpose Amplifier 1 Circuit 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Maxim Integrated
Package Bulk
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 4.5V/µs
Gain Bandwidth Product 28 MHz
Current - Input Bias 80 nA
Voltage - Input Offset 120 µV
Current - Supply 2.5mA
Current - Output / Channel 35 mA
Voltage - Supply Span (Min) 4.8 V
Voltage - Supply Span (Max) 10.5 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 630787-MAX410BCPA
Ultra Librarian 3D Model Ultra Librarian MAX410BCPA CAD Model

Description

MAX410BCPA Operational Amplifier by Maxim Integrated

The MAX410BCPA is a high-performance operational amplifier from the reputable manufacturer Maxim Integrated. This precision analog component is designed to deliver exceptional accuracy and stability, making it an ideal choice for a variety of applications that require precise signal amplification and conditioning.

With its low noise and low distortion characteristics, the MAX410BCPA stands out in applications such as audio processing, sensor signal amplification, active filters, and data acquisition systems. Its design ensures that signals are amplified with high fidelity, preserving the integrity of the original input while providing the necessary gain.

The device features a single operational amplifier in an 8-pin DIP (Dual In-line Package), which is a common configuration that allows for easy integration into a wide range of electronic circuits. The compact form factor of the MAX410BCPA makes it suitable for space-constrained applications while still offering the robust performance expected from Maxim Integrated products.

Key specifications of the MAX410BCPA include a wide supply voltage range, which provides designers with the flexibility to use it in systems with different power requirements. Additionally, it boasts a high slew rate, which is the rate at which the output voltage can change in response to a rapid change in input. This makes the MAX410BCPA capable of handling fast signals without significant distortion.

The operational amplifier also features a high gain-bandwidth product, which indicates the frequency at which the amplifier's gain starts to drop off. This parameter is crucial for applications that operate over a wide frequency range, ensuring that the MAX410BCPA can maintain a consistent gain across the spectrum.

Maxim Integrated's commitment to quality and reliability is evident in the MAX410BCPA, with the device undergoing rigorous testing to ensure performance under various conditions. Whether used in professional audio equipment, medical devices, or industrial control systems, the MAX410BCPA is designed to deliver precision and reliability in the most demanding environments.

For engineers and designers looking for a reliable and high-quality operational amplifier, the MAX410BCPA from Maxim Integrated is an excellent choice that combines performance with versatility.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess