EN
  • EN
  • DE

MAX4104EUK+T

Part No MAX4104EUK+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 625MHZ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer Maxim Integrated
Packaging Reel(TR)
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 400 V/μs
-3db Bandwidth 625MHz
Current - Input Bias 32μA
Voltage - Input Offset 1mV
Current - Supply 20mA
Current - Output / Channel 70mA
Voltage - Supply, Single/Dual (±) ±3.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package SC-74A, SOT-753
Manufacturer Device Package SOT-23-5
Win Source Part Number 111738-MAX4104EUK+T
Ultra Librarian 3D Model Ultra Librarian MAX4104EUK+T CAD Model

Description

Maxim Integrated MAX4104EUK+T High-Speed, Low-Distortion Operational Amplifier

The MAX4104EUK+T from Maxim Integrated is a high-performance, low-distortion operational amplifier designed for a wide range of applications, including video, RF, IF, and communication systems. This op-amp boasts an impressive slew rate and bandwidth, making it an ideal choice for high-speed signal processing tasks.

Encased in a compact SOT-23 package, the MAX4104EUK+T is optimized for space-constrained designs without compromising on power and performance. Its single supply voltage range of 2.7V to 11V, along with the ability to operate at ±1.35V to ±5.5V for dual supplies, provides designers with flexibility in various circuit configurations.

The MAX4104EUK+T features a high slew rate of 600V/µs and a wide bandwidth of 1.4GHz at a gain of +2, ensuring fast and accurate signal processing. This makes it an excellent choice for driving high-speed analog-to-digital converters (ADCs) or buffering high-speed digital-to-analog converters (DACs). Additionally, its low differential gain and phase errors are particularly beneficial for maintaining signal integrity in video applications.

With a low input voltage noise of 2.7nV/√Hz and low harmonic distortion, the MAX4104EUK+T maintains signal fidelity, making it suitable for high-fidelity audio processing and other applications requiring clean amplification of small signals. Its high output current drive capability also allows it to drive heavy loads with ease.

The operational amplifier also features a disable function that reduces power consumption when not in active use, contributing to energy-efficient designs. Its robust design includes output short-circuit protection and thermal shutdown, ensuring reliable operation under adverse conditions.

In summary, the MAX4104EUK+T operational amplifier from Maxim Integrated is a versatile, high-speed component that delivers excellent performance for demanding applications. Its combination of speed, low distortion, and compact form factor make it a top choice for engineers looking to enhance their signal processing capabilities in both consumer and professional electronics.

With its impressive specifications and reliable performance, the MAX4104EUK+T is poised to be a valuable asset in any circuit designer's toolkit.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8425 $55.3700
9+ $11.3579 $102.2211
14+ $11.0030 $154.0420
19+ $10.6481 $202.3139
25+ $10.2931 $257.3275
33+ $9.2283 $304.5339
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess