EN
  • EN
  • DE

MAX4075BEESA

Part No MAX4075BEESA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer Maxim Integrated
Series GainAmp™
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 70°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MAX4075
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925321-MAX4075BEESA
Ultra Librarian 3D Model Ultra Librarian MAX4075BEESA CAD Model

Description

Maxim Integrated MAX4075BEESA Current-Sense Amplifier

The MAX4075BEESA from Maxim Integrated is a high-performance, precision current-sense amplifier designed to provide a simple and effective solution for applications requiring accurate current monitoring. This device is ideal for a wide range of applications including power management, battery charging, and overcurrent protection in consumer, automotive, and industrial settings.

With its small footprint and high accuracy, the MAX4075BEESA is optimized for space-constrained applications. It comes in a compact 8-pin SOIC package, making it easy to integrate into a variety of circuit designs. The device operates over a wide supply voltage range from 2.7V to 28V, which allows it to be used in systems with varying power requirements without the need for additional voltage regulation.

The MAX4075BEESA features a low input offset voltage, which enhances its ability to detect small differential voltages across a shunt resistor, thus enabling the measurement of low current levels with high precision. This characteristic is particularly useful in portable devices where power efficiency is crucial. The device also boasts a high common-mode voltage range from -0.1V to +28V, allowing it to accurately measure current at different potential levels within a system.

Furthermore, the MAX4075BEESA offers a fixed gain of 50V/V, which simplifies the design process by eliminating the need for external gain-setting components. This integrated gain setting contributes to the amplifier's robustness and reliability while reducing the overall component count in the system design.

For protection and reliability, the device includes integrated fault protection against overvoltage conditions up to +36V, which helps to safeguard the amplifier and the downstream circuitry from damage due to unexpected voltage spikes. Additionally, the MAX4075BEESA is specified for operation over the extended -40°C to +85°C temperature range, ensuring consistent performance in diverse environmental conditions.

In summary, the Maxim Integrated MAX4075BEESA is a versatile and accurate current-sense amplifier that offers a compact solution for current monitoring across a broad spectrum of applications, ensuring both efficiency and protection in your electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess