EN
  • EN
  • DE

MAX4070AUA+

Part No MAX4070AUA+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURR SENSE 100KHZ 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Amplifier Type Current Sense
Number of Circuits 1
-3db Bandwidth 100kHz
Current - Input Bias 2.4μA
Voltage - Input Offset 80μV
Operating Supply Current 100μA
Supply Voltage - Operating 3.6 V to 24 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 021636-MAX4070AUA+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4070AUA+ CAD Model

Description

Maxim Integrated MAX4070AUA+ High-Side Current-Sense Amplifier

The MAX4070AUA+ from Maxim Integrated is a sophisticated high-side current-sense amplifier designed to monitor current flow in various applications. Its precision and reliability make it an excellent choice for systems that require accurate current measurement, such as battery management, overcurrent protection, and power management systems. The device's compact form factor, an 8-pin µMAX package, allows for integration into space-constrained designs, making it versatile for both industrial and consumer applications.

This high-side current-sense amplifier operates over a wide supply voltage range of 3V to 28V, which enables it to be used in many different circuit configurations. The MAX4070AUA+ is capable of sensing small voltage drops across shunt resistors, allowing for the measurement of load currents without interrupting the high-side supply to the load. This feature is particularly useful for systems that cannot tolerate a break in the supply path.

The MAX4070AUA+ offers a high level of integration by incorporating a precision operational amplifier (op-amp) that can amplify small differential signals in the presence of large common-mode voltages. This makes it an ideal solution for applications where voltage levels may vary significantly. The device also features a low input offset voltage, which minimizes error in current measurement, and a wide input common-mode range from 0V to 28V, independent of the supply voltage.

Another key feature of the MAX4070AUA+ is its low quiescent current, which enhances its suitability for portable and battery-powered applications by reducing power consumption. The device also provides a high accuracy with a low gain error, ensuring precise current measurements for critical applications.

For additional flexibility, the MAX4070AUA+ includes a voltage output that is proportional to the current passing through the shunt resistor. This allows for easy interfacing with analog-to-digital converters (ADCs) or microcontrollers for digital processing and monitoring of the measured current. With its robust design and high accuracy, the MAX4070AUA+ from Maxim Integrated is a reliable choice for designers looking to implement current sensing in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8209 $54.7463
16+ $6.4171 $102.6736
25+ $6.2166 $155.4150
34+ $6.0160 $204.5440
43+ $5.8155 $250.0665
58+ $5.2139 $302.4062
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,275 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess