EN
  • EN
  • DE

MAX4066AESD+

Part No MAX4066AESD+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Quad SPST 14-Pin SOIC N / IC SWITCH QUAD SPST 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 45 Ohm
Channel-to-Channel Matching (ΔRon) 500 mOhm
Operating Supply Voltage 2 V ~ 16 V
Switch Time (Ton, Toff) (Maximum) 100ns, 75ns
-3db Bandwidth 100MHz
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -86dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SO
Win Source Part Number 786090-MAX4066AESD+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4066
Introduction Date March 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4066AESD+ CAD Model

Description

Product Overview: MAX4066AESD+ from Maxim Integrated

The MAX4066AESD+ is a high-performance, quad SPST (single-pole single-throw) analog switch from Maxim Integrated, designed to deliver precision and reliability for a variety of applications. This component is part of Maxim's commitment to providing advanced integrated solutions for analog signal routing.

Key Features

  • Low On-Resistance: The MAX4066AESD+ features low on-resistance (Ron) of 45Ω max, which remains flat over the specified signal range. This ensures minimal signal distortion and maintains signal integrity.
  • Single-Supply Operation: Capable of operating from a single +5V supply, this switch simplifies power supply requirements and is ideal for battery-powered devices.
  • High Off-Isolation: With a high off-isolation of -75dB at 1MHz, the MAX4066AESD+ effectively prevents signal leakage between channels when in the off state.
  • Low Crosstalk: Exhibiting a low crosstalk of -86dB at 1MHz, it ensures minimal interference between the channels, making it suitable for multiplexing audio or other precision signals.
  • Fast Switching Times: The device offers fast switching times (tON = 150ns, tOFF = 100ns), which is essential for applications requiring quick signal routing changes.
  • ESD Protection: It includes enhanced ESD protection, safeguarding the device against electrostatic discharges and increasing its robustness for industrial applications.

Applications

The MAX4066AESD+ is designed for use in various applications, including:

  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Test Equipment
  • Portable Battery-Powered Devices

Package and Quality

The MAX4066AESD+ comes in a compact 14-pin SOIC package, which is suitable for space-constrained applications. Maxim Integrated ensures high-quality and reliability, making this analog switch a trusted choice for engineers and designers looking to enhance their system's performance.

You May Also Be Interested in

NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess