EN
  • EN
  • DE

MAX4066ACPD

Part No MAX4066ACPD
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Low-Cost, Low-Voltage, Quad, SPST, CMOS Analog Switches | IC SW QUAD ANLG SPST CMOS 14-DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO
On-State Resistance (Maximum) 45Ohm
Channel-to-Channel Matching (ΔRon) 500mOhm
Supply Voltage , Single (V+) 2V ~ 16V
Switch Time (Ton, Toff) (Maximum) 100ns, 75ns
-3db Bandwidth 100MHz
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -86dB at 1MHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Family Part Number MAX4066
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213444-MAX4066ACPD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4066ACPD CAD Model

Description

Maxim Integrated MAX4066ACPD Quad SPST CMOS Analog Switch

The Maxim Integrated MAX4066ACPD is a high-performance, quad single-pole single-throw (SPST) analog switch, engineered to deliver precision and reliability in a variety of applications. This versatile component is designed to operate with a single supply voltage ranging from +4.5V to +30V or dual supplies of ±4.5V to ±20V, making it suitable for a wide array of electronic circuits.

Each switch of the MAX4066ACPD can conduct equally well in both directions when on and has an off leakage current that is extremely low, enhancing the accuracy of your signal path and minimizing power loss. The device features low charge injection, which reduces the transient disturbances in the signal path when the switch state changes, thereby preserving signal integrity. Moreover, the on-resistance is matched between switches to within 5Ω and is flat (0.5Ω) over the specified signal range, ensuring consistent performance across all switches.

With its TTL/CMOS-compatible control inputs, the MAX4066ACPD can be easily interfaced with a wide range of microcontrollers and digital logic, making it a versatile choice for designers. The switch's high off-isolation and crosstalk rejection ratios ensure that signals are kept separate and noise-free, which is critical in high-performance audio, data acquisition, and communication systems.

Encased in a 14-pin plastic DIP package, the MAX4066ACPD is designed for easy integration into your circuit design. Its robust design also includes ESD protection, safeguarding the device from electrostatic discharges during handling and operation, thus ensuring a longer operational lifespan.

Whether you're designing complex audio equipment, precision data acquisition systems, or you need a reliable switch for communication applications, the Maxim Integrated MAX4066ACPD offers the high-quality performance and durability that engineers have come to expect from Maxim Integrated products.

With its combination of low power consumption, high-speed operation, and precise signal handling, the MAX4066ACPD is an excellent choice for your next design project that requires a reliable analog switch.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess