EN
  • EN
  • DE

MAX4053CEE

Part No MAX4053CEE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER TRIPLE 2X1 16QSOP / Low-Voltage, CMOS Analog Multiplexers/Switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Switch Circuit SPDT
Number of Circuits 3
On-State Resistance (Maximum) 100Ohm
Channel-to-Channel Matching (ΔRon) 12Ohm (Maximum)
Single Supply Voltage (V+) 2V ~ 16V
Voltage - Supply, Dual (V±) ±2.7V ~ 8V
Switch Time (Ton, Toff) (Maximum) 175ns, 150ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 2pF, 2pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -90dB at 100kHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Mounting Style SMD
Part Number Series MAX4053
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803926-MAX4053CEE
Ultra Librarian 3D Model Ultra Librarian MAX4053CEE CAD Model

Description

Maxim Integrated MAX4053CEE Analog Multiplexer

The MAX4053CEE from Maxim Integrated is a high-performance analog multiplexer that combines low on-resistance and low voltage operation, making it an ideal choice for a variety of applications. This versatile component is designed to facilitate the routing of analog signals in digital communication systems, data acquisition systems, and audio/visual equipment among others.

Constructed with Maxim's proprietary silicon-gate process, the MAX4053CEE features a triple 2-channel configuration, which allows for the selection of one of two inputs to be passed to the output for each channel. This multiplexer operates with a single supply voltage ranging from +2V to +12V or with dual supplies of ±2V to ±6V, providing designers with flexibility in various system designs.

Key specifications of the MAX4053CEE include its low on-resistance of 100 ohms max, which minimizes signal attenuation, and its on-resistance match between channels of less than 5 ohms, ensuring consistent signal handling across all channels. The device also boasts a low charge injection of 10pC max, which reduces the amount of noise and distortion introduced into the signal during switching.

Additional features of the MAX4053CEE include fast switching times (tON of 175ns max and tOFF of 145ns max), which make it suitable for high-speed applications. Its ESD protection exceeds 2000V per Method 3015.7, ensuring robust performance in harsh environments. The device also has a low crosstalk of -84dB and off-isolation of -83dB, which contribute to maintaining signal integrity.

The MAX4053CEE is available in a 16-pin QSOP package and is specified for the extended -40°C to +85°C temperature range, making it suitable for industrial applications. Its pin-compatible upgrades and various on/off channel configurations provide designers with a range of options to meet specific design requirements.

With its combination of low power consumption, high-speed operation, and precision signal handling, the MAX4053CEE is a reliable and efficient solution for complex analog signal routing challenges in modern electronic systems.

You May Also Be Interested in

Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4590 $58.8030
41+ $2.8382 $116.3662
64+ $2.7495 $175.9680
87+ $2.6608 $231.4896
113+ $2.5722 $290.6586
151+ $2.3061 $348.2211
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,210 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess