EN
  • EN
  • DE

MAX4051CEE

Part No MAX4051CEE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Low-Voltage, CMOS Analog Multiplexers/Switches | IC MULTIPLEXER 8X1 16QSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
On-State Resistance (Maximum) 100Ohm
Channel-to-Channel Matching (ΔRon) 12Ohm (Maximum)
Supply Voltage , Single (V+) 2V ~ 16V
Supply Voltage , Dual (V±) ±2.7V ~ 8V
Switch Time (Ton, Toff) (Maximum) 175ns, 150ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 2pF, 2pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -90dB at 100kHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number MAX4051
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213435-MAX4051CEE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4051CEE CAD Model

Description

Maxim Integrated MAX4051CEE Multiplexer

The MAX4051CEE from Maxim Integrated is a high-performance analog multiplexer that combines low on-resistance and low voltage operation, making it an ideal choice for a variety of signal routing applications. This CMOS analog multiplexer is designed to provide precision switching capabilities in systems that require a combination of analog and digital operations.

With its single-ended 8-channel configuration, the MAX4051CEE allows users to connect one of eight inputs to a common output, efficiently managing multiple signal lines with ease. The device operates from a single +4.5V to +30V supply, or from dual supplies of ±4.5V to ±20V, providing flexibility in different voltage environments. The low on-resistance of 100 ohms max (for a +5V supply) ensures minimal signal distortion and allows for the passage of high-quality analog signals.

Featuring a low crosstalk and off-isolation, the MAX4051CEE is optimized for high-performance applications where signal integrity is paramount. This makes it suitable for use in data acquisition systems, communication systems, audio signal routing, and medical equipment, among others. The device's TTL/CMOS-logic-compatible control inputs add to its versatility, making it easy to integrate into a wide range of digital systems.

Enclosed in a 16-pin QSOP package, the MAX4051CEE is designed for space-saving applications. It also features break-before-make switching action, which prevents momentary shorting when switching between channels. Furthermore, an ESD protection feature safeguards the device against electrostatic discharges, enhancing its durability and reliability in sensitive environments.

Overall, the Maxim Integrated MAX4051CEE multiplexer stands out for its combination of low on-resistance, broad voltage range, and high signal integrity, making it an excellent choice for designers who need a reliable and efficient solution for their multiplexing needs.

Key Features:

  • 8:1 Single-Ended Multiplexer Configuration
  • Low On-Resistance: 100Ω max (+5V supply)
  • Single or Dual Supply Operation: +4.5V to +30V, or ±4.5V to ±20V
  • Low Crosstalk and Off-Isolation
  • TTL/CMOS-Logic-Compatible Control Inputs
  • Break-Before-Make Switching Action
  • 16-Pin QSOP Package for Compact Footprint
  • ESD Protection

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess