EN
  • EN
  • DE

MAX4051CEE+

Part No MAX4051CEE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Single 8:1 16-Pin QSOP / IC MULTIPLEXER 8X1 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 100 Ohm
Channel-to-Channel Matching (ΔRon) 12 Ohm (Maximum)
Operating Supply Voltage 2 V ~ 16 V
Dual Voltage Supply ±2.7 V ~ 8 V
Switch Time (Ton, Toff) (Maximum) 175ns, 150ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 2pF, 2pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -90dB @ 100kHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 786086-MAX4051CEE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4051
Introduction Date January 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4051CEE+ CAD Model

Description

Maxim Integrated MAX4051CEE+ Analog Multiplexer

The Maxim Integrated MAX4051CEE+ is a high-performance, single-ended analog multiplexer that offers excellent signal integrity and switching capabilities. This precision analog device is a part of Maxim's renowned MAX405x series and is designed to facilitate the routing of analog signals in a wide range of applications, from data acquisition systems to communication devices.

Constructed with Maxim's proprietary silicon-gate process, the MAX4051CEE+ boasts a low on-resistance (Ron) of only 100 ohms, which remains flat over the specified signal range. This feature ensures minimal signal distortion and provides a high degree of linearity, essential for maintaining signal fidelity in critical analog pathways. The device operates with a single supply voltage ranging from +4.5V to +30V, or a dual supply of ±4.5V to ±20V, giving designers the flexibility to integrate it into various circuit topologies.

The MAX4051CEE+ comes in a compact 16-pin QSOP package, making it ideal for space-constrained applications. It features a 1-of-8 channel configuration, allowing one input to be routed to any of the eight outputs, or vice versa when used in a multiplexing application. This versatility is particularly useful in scenarios where multiple sensors, signals, or data streams need to be managed by a single device.

With fast switching times (tTRANS less than 250ns and tON/OFF less than 150ns), the MAX4051CEE+ is well-suited for applications that require rapid signal routing, such as sample-and-hold circuits and test equipment. Additionally, its low power consumption and low crosstalk between channels contribute to its effectiveness in battery-powered and high-precision systems.

The device also features a digital interface that is compatible with TTL and CMOS logic levels, ensuring easy integration with microcontrollers and digital processors. The MAX4051CEE+ includes built-in charge injection control, which minimizes the impact of switching on the signal path, further preserving signal integrity.

In summary, the Maxim Integrated MAX4051CEE+ is a versatile and reliable solution for designers seeking a high-quality analog multiplexer that combines low on-resistance, fast switching, and low power consumption, all within a small package footprint.

You May Also Be Interested in

Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess