EN
  • EN
  • DE

MAX4041ESA+T

Part No MAX4041ESA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 90KHZ RRO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.04 V/μs
GBP - Gain Bandwidth Product 90kHz
Current - Input Bias 2nA
Voltage - Input Offset 200μV
Operating Supply Current 14μA
Output Current per Channel 2.5mA
Dual Supply Voltage (±) 2.4 V ~ 5.5 V, ±1.2 V ~ 2.75 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 703510-MAX4041ESA+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4041
Introduction Date May 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX4041ESA+T CAD Model

Description

Maxim Integrated MAX4041ESA+T Voltage Reference

The Maxim Integrated MAX4041ESA+T is a high-precision, low-dropout, micropower voltage reference in a compact 8-pin SOIC package. This precision voltage reference is designed for space-constrained applications that require a stable voltage source with minimal power consumption. With its low dropout voltage and low quiescent current, the MAX4041ESA+T is an ideal choice for battery-powered devices, portable instrumentation, and other applications where power efficiency is critical.

Featuring a series reference topology, the MAX4041ESA+T provides a fixed output voltage of 4.096V with an impressive initial accuracy of ±0.1%. This high level of precision ensures reliable performance in critical applications such as data acquisition systems, A/D and D/A converters, and precision regulators. The device operates over a wide supply voltage range from 2.7V to 11V, allowing for flexibility in various system designs.

The MAX4041ESA+T boasts excellent temperature stability, with a low temperature coefficient of only 75ppm/°C (max) over the full operating temperature range of -40°C to +85°C. This ensures that the output voltage remains consistent despite changes in ambient temperature, which is essential for applications that are exposed to varying environmental conditions.

In terms of power efficiency, the device exhibits a low quiescent current of 120µA (typ) and a low dropout voltage of only 200mV (typ) at full load. These features contribute to extended battery life in portable applications. Additionally, the MAX4041ESA+T includes a force and sense connection that allows for remote voltage sensing, compensating for voltage drops in the system due to wire or trace resistance.

The MAX4041ESA+T also incorporates short-circuit protection and thermal shutdown features to enhance the reliability and longevity of the device. Its robust design and high-quality manufacturing standards make it a trustworthy component for precision voltage regulation in a wide range of electronic products.

Overall, the Maxim Integrated MAX4041ESA+T is a high-performance, reliable voltage reference that offers a blend of precision, stability, and power efficiency, making it an excellent choice for designers looking to optimize their power-sensitive applications.

You May Also Be Interested in

Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess