EN
  • EN
  • DE

MAX403CPA

Part No MAX403CPA
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1075345-MAX403CPA
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX403CPA CAD Model

Description

Introducing the MAX403CPA from Maxim Integrated

The MAX403CPA is a precision voltage reference component, meticulously engineered by Maxim Integrated to cater to the demanding requirements of high-performance analog circuits. This component is designed to offer both accuracy and stability, which are critical for applications such as data converters, battery chargers, and power supply monitors.

At the heart of the MAX403CPA lies a bandgap reference which ensures a low temperature coefficient and excellent noise specifications. This makes it an ideal choice for systems where consistent performance over a wide range of operating conditions is necessary. The device is capable of providing a fixed output voltage of 10V with an impressive initial accuracy of ±0.04%. Moreover, it boasts a low temperature coefficient of only 10ppm/°C max, ensuring reliable operation over the full industrial temperature range of -40°C to +85°C.

The MAX403CPA comes in a compact 8-pin DIP package, making it easy to integrate into a variety of circuit designs without consuming significant board space. It features a low dropout voltage and a wide supply voltage range, adding to its versatility in different system architectures. With a quiescent current of just 1.5mA, it helps maintain energy efficiency in portable and battery-powered applications.

One of the standout features of the MAX403CPA is its high output current capability. This device can source or sink up to 10mA, which is beneficial for driving heavy loads or for use in buffer applications. Additionally, the output voltage is laser-trimmed for high accuracy, ensuring minimal deviation from the specified reference voltage.

For designers and engineers looking for a reliable voltage reference that combines precision with long-term stability, the MAX403CPA from Maxim Integrated is an exceptional choice. Its robust design and superior specifications make it suitable for a wide array of applications, from precision measurement systems to industrial controls.

With Maxim Integrated's reputation for quality and performance, the MAX403CPA is sure to be a valuable addition to any high-accuracy electronic design, providing the precision needed to enhance system reliability and performance.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2MM / Connector Header Through Hole 16 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092
Intel
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Norgren
Vacuum Pump Assy, alum, , 60M - 20"Hg NRM-38 Silencer ISO 5599, sz1, G, VAC-STAC
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 18POS 2MM / Connector Header Through Hole 18 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 50 position 0.079" (2.00mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess