EN
  • EN
  • DE

MAX4018ESD+

Part No MAX4018ESD+
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Triple High Speed Amplifier R-R O/P ±5.5V/11V 14-Pin SOIC N / IC OPAMP VFB 150MHZ RRO 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Amplifier Type Voltage Feedback
Number of Circuits 3
Output Type Rail-to-Rail
SR - Slew Rate 600 V/μs
-3db Bandwidth 150MHz
Current - Input Bias 5.4μA
Voltage - Input Offset 4mV
Operating Supply Current 5.5mA
Output Current per Channel 120mA
Dual Supply Voltage (±) 3.15 V ~ 11 V, ±1.575 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 786076-MAX4018ESD+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4018
Introduction Date July 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX4018ESD+ CAD Model

Description

Maxim Integrated MAX4018ESD+ Overview

The MAX4018ESD+ from Maxim Integrated is a high-performance, low-distortion, single-supply operational amplifier that is designed to deliver precision and power efficiency for a wide range of applications. This op-amp is part of Maxim's commitment to providing integrated solutions that meet the rigorous demands of the analog world.

Key Features

  • Single-Supply Operation: The MAX4018ESD+ operates from a single +5V supply, making it suitable for battery-powered devices and systems with limited power supply options.
  • Low Distortion: With its low distortion characteristics, this op-amp ensures high-fidelity signal amplification, making it ideal for audio applications and signal processing.
  • High Output Drive: Capable of driving heavy loads, the MAX4018ESD+ can deliver signals to a variety of components without signal degradation.
  • Rail-to-Rail Outputs: The device features rail-to-rail outputs, which provide increased dynamic range and make the most of the available supply voltage.
  • Low Noise: The op-amp's low noise performance is critical for precision measurement and high-quality audio applications.
  • Small Package: Housed in a compact SOT23-6 package, the MAX4018ESD+ saves valuable board space and is suitable for space-constrained applications.

Applications

The MAX4018ESD+ is versatile and can be utilized in various applications, including:

  • Portable Audio Devices
  • Active Filters
  • ADC Buffer Amplifiers
  • Signal Conditioning
  • Portable Instrumentation
  • Consumer Electronics

Technical Specifications

The MAX4018ESD+ features a typical supply current of 5.5mA and a bandwidth of 180MHz, ensuring that it can handle a broad range of frequencies. The operating temperature range of -40°C to +85°C guarantees reliability across diverse environmental conditions.

In conclusion, the MAX4018ESD+ from Maxim Integrated is a robust and efficient solution for designers who require an op-amp that combines low power consumption with high performance. Its small footprint and comprehensive features make it a go-to choice for a variety of analog applications.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8635 $51.5430
43+ $2.3495 $101.0285
66+ $2.2761 $150.2226
91+ $2.2027 $200.4457
118+ $2.1293 $251.2574
158+ $1.9090 $301.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,980 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess