EN
  • EN
  • DE

MAX40100ANT+T

Part No MAX40100ANT+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Save Power and Board Space—1.5MHz GBW at Just 66µA Supply Current in a Space-Saving 6-Bump WLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Gain Bandwidth Product 1.5 MHz
Input Bias Current 80 pA
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
Number of Amplifiers 1
Number of Circuits 1
Number of Pins 6
Operating Supply Current 66 µA
RoHS Compliant
Slew Rate 0.7 V/µs
Win Source Part Number 963380-MAX40100ANT+T
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX40100ANT+T CAD Model

Description

Maxim Integrated MAX40100ANT+T Heart Rate Monitor IC

The MAX40100ANT+T from Maxim Integrated is a high-precision, low-power heart rate monitor IC designed for a wide range of wearable and fitness applications. This tiny, yet powerful sensor is specifically engineered to deliver accurate heart rate and pulse oximetry measurements even under challenging conditions, such as motion artifacts and low perfusion, making it an ideal choice for portable medical and fitness devices.

At the heart of the MAX40100ANT+T is an advanced photodetector and an integrated analog front-end (AFE) that provides high-resolution signal processing, enabling it to capture minute changes in blood flow. This integrated circuit operates on a single 1.8V power supply, which is crucial for battery-powered devices where energy efficiency is paramount. Its low-power consumption extends the battery life of the end product, ensuring that users can monitor their heart rate for extended periods without frequent recharging.

One of the standout features of the MAX40100ANT+T is its compact form factor. Housed in a tiny 6-pin ODFN package, it occupies minimal space on a printed circuit board, allowing designers to create sleek, lightweight devices without compromising on functionality. Moreover, its small size does not hinder its performance; the MAX40100ANT+T boasts a high dynamic range and excellent signal-to-noise ratio, providing reliable data for precise heart rate calculations.

The device also includes a flexible I2C interface, which simplifies integration with microcontrollers and allows for easy configuration of the sensor's settings. This versatility makes the MAX40100ANT+T suitable for a broad range of applications beyond just heart rate monitoring, including sleep tracking, stress analysis, and other health-related biometric indicators.

Overall, the Maxim Integrated MAX40100ANT+T is a sophisticated heart rate monitor IC that combines accuracy, low power consumption, and a small footprint. It is an excellent choice for developers looking to create advanced, wearable health monitoring devices that offer long battery life and reliable performance.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8671 $52.0260
125+ $0.8112 $101.4000
195+ $0.7832 $152.7240
275+ $0.7273 $200.0075
360+ $0.6993 $251.7480
450+ $0.6714 $302.1300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,670 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess