EN
  • EN
  • DE

MAX40026ATA+T

Part No MAX40026ATA+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR 1 GEN PUR 8TDFN / Comparator General Purpose Differential, LVDS 8-TDFN-SW (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Comparators
Mfr Maxim Integrated
Series -
Package Tape & Reel
Type General Purpose
Number of Elements 1
Output Type Differential, LVDS
Voltage - Supply, Single/Dual (±) 2.7V ~ 3.6V
Voltage - Input Offset (Max) 5mV @ 3.3V
Current - Input Bias (Max) 10µA @ 3.3V
Current - Output (Typ) -
Current - Quiescent (Max) 23mA
CMRR, PSRR (Typ) 80dB CMRR, 80dB PSRR
Propagation Delay (Max) 0.28ns (Typ)
Hysteresis 1.5mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 8-WFDFN Exposed Pad
Mounting Type Surface Mount, Wettable Flank
Supplier Device Package 8-TDFN-SW (2x2)
Base Product Number MAX40026
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1382770-MAX40026ATA+T
Ultra Librarian 3D Model Ultra Librarian MAX40026ATA+T CAD Model

Description

Maxim Integrated MAX40026ATA+T High-Speed Comparator

The MAX40026ATA+T from Maxim Integrated is a cutting-edge, high-speed comparator that offers a perfect blend of speed, precision, and power efficiency. This advanced component is designed to cater to a wide array of applications that require rapid signal comparison, such as time-to-digital converters, clock and data recovery systems, A/D converters, and high-speed instrumentation.

The device boasts a fast propagation delay of typically 280ps, which ensures swift response times for critical applications. To accommodate various design requirements, the MAX40026ATA+T features a wide supply voltage range from 2.7V to 5.5V, making it versatile for integration into both 3.3V and 5V systems. Its low power consumption is a hallmark of Maxim Integrated's commitment to energy-efficient designs, ensuring that the comparator does not significantly impact the overall power budget of the system it is incorporated into.

With a low input offset voltage and a latch function that provides a hold on the output, the MAX40026ATA+T delivers accurate performance and added flexibility for system designers. The device is also characterized by its high ESD protection, safeguarding it against the potential damages caused by electrostatic discharge events.

For ease of use and compatibility, the MAX40026ATA+T is offered in a compact, 6-pin SOT-23 package, which is ideal for space-constrained applications. Its small footprint allows for high-density mounting, which is especially beneficial in portable and miniaturized electronic devices.

Maxim Integrated ensures that the MAX40026ATA+T meets the highest quality standards, providing reliability and performance consistency that engineers can trust for their critical designs. Whether it's being used in industrial automation, medical devices, or communication equipment, this high-speed comparator is engineered to deliver top-notch performance where it matters most.

Overall, the MAX40026ATA+T is a stellar choice for any application requiring a fast, precise, and reliable comparator. Its combination of speed, low power, and small size makes it a highly attractive component for modern electronic systems.

You May Also Be Interested in

Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8SOP / Comparator General Purpose Open-Collector 8-SOP
Lowest to $0.1359
Texas Instruments
IC COMPARATOR 2 GEN PUR TSOT23-8 / Comparator General Purpose Open-Drain, Rail-to-Rail TSOT-23-8
Lowest to $1.1877
Diodes Incorporated
IC COMPARATOR 2 DIFF 8TSSOP / Comparator Differential 8-TSSOP
Lowest to $0.1761
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.2222
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Collector, Rail-to-Rail 14-TSSOP
Lowest to $0.1979
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Rohm Semiconductor
IC COMPARATOR 4 GEN PUR 14SSOP / Comparator General Purpose 14-SSOP-B
Lowest to $1.5855

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4600 $52.2200
17+ $6.1210 $104.0570
26+ $5.9297 $154.1722
35+ $5.7385 $200.8475
46+ $5.5472 $255.1712
61+ $4.9733 $303.3713
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,533 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess