EN
  • EN
  • DE

MAX40016ANL+T

Part No MAX40016ANL+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURRENT SENSE 1 CIRCUIT 15WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Amplifier Type Current Sense
Number of Circuits 1
Gain Bandwidth Product 700 kHz
Voltage - Input Offset 20 µV
Current - Supply 800µA
Current - Output / Channel 28 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 15-XFBGA, WLBGA
Supplier Device Package 15-WLP (1.95x1.28)
Base Product Number MAX40016
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1075336-MAX40016ANL+T
Ultra Librarian 3D Model Ultra Librarian MAX40016ANL+T CAD Model

Description

Maxim Integrated's MAX40016ANL+T High-Precision, Low-Drift Operational Amplifier

The MAX40016ANL+T is a cutting-edge operational amplifier (op-amp) designed and manufactured by Maxim Integrated, a renowned leader in the development of analog and mixed-signal products. This op-amp is part of Maxim's precision amplifier portfolio and is well-suited for applications requiring high accuracy and stability over time and temperature variations.

With its low offset voltage and drift, the MAX40016ANL+T ensures that the accuracy of the signal processing is maintained, making it an ideal choice for high-precision instrumentation, sensor signal conditioning, and other applications where signal integrity is paramount. The device operates from a single 2.7V to 5.5V power supply, which makes it versatile for both portable and stationary applications.

The MAX40016ANL+T boasts a low input bias current, which is critical for high-impedance sensor applications and precision integrators. Additionally, its low noise characteristic minimizes the impact on the overall system noise performance, which is crucial in medical, industrial, and precision data acquisition systems.

One of the standout features of this operational amplifier is its ability to operate with a high common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR), ensuring that the output signal is less affected by fluctuations in the power supply voltage or common-mode signals. This makes the MAX40016ANL+T particularly useful in environments with electrical noise or unstable power supplies.

The MAX40016ANL+T comes in a compact package, making it suitable for space-constrained applications. It is offered in a tiny, 6-pin SOT-23 package, which is conducive to designing compact and efficient circuit boards. Furthermore, the op-amp is specified over the extended industrial temperature range, ensuring reliable performance in a wide range of operating conditions.

In summary, the MAX40016ANL+T from Maxim Integrated is a high-precision, low-drift operational amplifier that provides excellent accuracy and stability for critical applications. Its low noise, high CMRR, and PSRR, along with its compact size, make it a versatile and reliable choice for designers looking to enhance their analog circuit designs.

You May Also Be Interested in

Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,700 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess