EN
  • EN
  • DE

MAX3992UTG+

Part No MAX3992UTG+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Application Specific
Description IC DATA RECOVERY W/EQ 24-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Main Purpose SONET/SDH. XFP Optical Receivers
Input CML
Output CML
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 693.5MHz
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 24-TQFN (4x4)
Win Source Part Number 105808-MAX3992UTG+
Ultra Librarian 3D Model Ultra Librarian MAX3992UTG+ CAD Model

Description

Maxim Integrated MAX3992UTG+ Overview

The MAX3992UTG+ is a cutting-edge, high-performance 11.3Gbps Limiting Amplifier designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This device is specifically engineered to amplify low-level input signals to a constant output voltage swing, making it an ideal solution for applications that require precise signal conditioning such as fiber optic receivers, Ethernet, and other high-speed data communication systems.

Key Features

  • High-Speed Performance: With a maximum data rate of 11.3Gbps, the MAX3992UTG+ is capable of handling the fast-paced demands of modern communication protocols.
  • Low Power Consumption: Designed with power efficiency in mind, this limiting amplifier operates with low power dissipation, making it suitable for energy-sensitive applications.
  • Programmable Output Voltage: Users can adjust the output voltage swing to meet the requirements of their specific application, providing flexibility and enhanced performance.
  • Signal Conditioning: The device includes features such as loss of signal detection and output squelch function, which contribute to reliable data transmission by conditioning the signal and reducing potential errors.
  • Small Form Factor: Housed in a compact 24-pin TQFN package, the MAX3992UTG+ is designed for space-constrained environments without compromising functionality.

Applications

The versatility of the MAX3992UTG+ makes it an excellent choice for a variety of high-speed communication applications, including:

  • 10Gbps Ethernet (10GBASE-LR/ER)
  • Fiber Channel (8.5Gbps)
  • SONET/SDH (OC-192/STM-64)
  • Other optical network infrastructures

Reliability and Support

Maxim Integrated is committed to delivering high-quality products, and the MAX3992UTG+ is no exception. It is built to meet rigorous industry standards, ensuring reliability and longevity in demanding environments. Additionally, Maxim Integrated provides comprehensive technical support and documentation, assisting designers in integrating this limiting amplifier into their systems with confidence.

Overall, the MAX3992UTG+ from Maxim Integrated represents a blend of performance, efficiency, and flexibility, making it a top choice for designers looking to enhance the capabilities of high-speed data communication systems.

You May Also Be Interested in

Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Infineon Technologies
IC CLOCK MEDIACLOCK 28SSOP
Lowest to $1.7380
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $14.6893
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
IC CLOCK SYNTHESIZER 64QFN
Need more? Email Us
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 64VQFN
Need more? Email Us
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP
Need more? Email Us
Renesas Electronics America
NETWORK TIMING
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.3222 $60.6444
5+ $24.8799 $124.3995
8+ $24.1025 $192.8200
10+ $23.3252 $233.2520
13+ $22.5468 $293.1084
18+ $20.2148 $363.8664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess