EN
  • EN
  • DE

MAX398CSE+T

Part No MAX398CSE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Circuits 1
Max On Resistance 100 Ohm
Channel-to-Channel Matching (ΔRon) 6 Ohm (Max)
Single Supply Voltage (V+) 3 V to 15 V
Dual Supply Voltage(V±) ±3 V to 8 V
Max Switch Time (Ton,Toff) 150ns, 150ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 11pF, 40pF
Max Leakage Current (IS off) 100pA
Crosstalk -92dB @ 100kHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SO
Win Source Part Number 1067962-MAX398CSE+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX398CSE+T CAD Model

Description

Product Overview: MAX398CSE+T from Maxim Integrated

The MAX398CSE+T is a precision, monolithic, CMOS analog multiplexer (mux) from Maxim Integrated that offers eight single-ended channels. This device is engineered to provide high-performance switching capabilities for data-acquisition systems, process controls, and signal routing applications. Its design ensures that it can operate with a single +5V supply or with dual ±5V supplies for added flexibility in various system architectures.

Key Features

  • Low On-Resistance: The MAX398CSE+T boasts a low on-resistance (100Ω max), which minimizes signal attenuation and ensures excellent signal integrity.
  • Low Crosstalk and Off-Isolation: With careful design considerations to minimize interference, this device offers low crosstalk and high off-isolation, making it suitable for multiplexing precision analog signals.
  • Single or Dual Supply Operation: It can operate from a single +5V supply or from dual supplies of ±5V, providing versatility in different circuit configurations.
  • Low Power Consumption: The device is optimized for low power consumption, making it ideal for battery-operated and portable equipment.
  • TTL/CMOS Logic-Compatible: The control inputs are compatible with TTL and CMOS logic levels, allowing for easy interfacing with digital components.
  • Break-Before-Make Switching: This feature ensures that no two switches are closed simultaneously, preventing momentary short circuits during channel switching.

Applications

The MAX398CSE+T is suitable for a wide range of applications, including:

  • Data acquisition systems
  • Test equipment
  • Communication systems
  • Medical instrumentation
  • Process control systems

Package and Quality

Maxim Integrated packages the MAX398CSE+T in a 16-pin narrow SO package, which is both space-efficient and suitable for surface-mount technology (SMT). The device is available in tape and reel format, denoted by the "+T" suffix, facilitating automated assembly processes. Maxim Integrated is known for its commitment to quality, and the MAX398CSE+T is no exception, meeting stringent industry standards for performance and reliability.

For designers looking for a reliable and high-performance analog multiplexer, the MAX398CSE+T from Maxim Integrated is an excellent choice that combines functionality with practicality.

You May Also Be Interested in

Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4075 $61.7050
32+ $3.6163 $115.7216
50+ $3.5031 $175.1550
69+ $3.3899 $233.9031
89+ $3.2767 $291.6263
118+ $2.9383 $346.7194
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,479 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess