EN
  • EN
  • DE

MAX392ESE

Part No MAX392ESE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name MAX392
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881662-MAX392ESE
Ultra Librarian 3D Model Ultra Librarian MAX392ESE CAD Model

Description

Maxim Integrated's MAX392ESE Precision Quad SPST Switches

The MAX392ESE is a high-performance, precision quad single-pole single-throw (SPST) analog switch from Maxim Integrated that offers exceptional performance for a wide range of applications. Designed with precision and reliability in mind, this product delivers the quality and innovation expected from a leading brand in the industry.

This analog switch is packaged in a compact 16-pin narrow SO package, making it an ideal choice for space-constrained applications. Each of the four switches in the MAX392ESE can be independently controlled, providing designers with flexibility and control over their circuit designs.

One of the standout features of the MAX392ESE is its low on-resistance (RON), which typically stands at 100Ω. This low on-resistance ensures minimal signal distortion and power loss, which is particularly important for precision analog signal handling. Additionally, the MAX392ESE exhibits an excellent RON matching between channels and flatness over the specified signal range, ensuring consistent performance across all switches.

The device operates from a single supply voltage ranging from +4.5V to +30V or from dual supplies of ±4.5V to ±20V, providing versatility for different power environments. This wide range of operating voltages makes the MAX392ESE suitable for both portable battery-operated devices and line-powered applications.

Another key advantage of the MAX392ESE is its low power consumption. The device features a typical power-down leakage current of only 2.5nA at +25°C, which is critical for power-sensitive applications. Furthermore, the MAX392ESE has a fast switching speed with a transition time of typically 250ns, making it suitable for high-speed signal switching applications.

The MAX392ESE also includes additional features such as break-before-make switching action, which prevents momentary shorting when switching channels. This characteristic is essential for protecting sensitive circuits and maintaining signal integrity during the switching process.

In summary, the MAX392ESE from Maxim Integrated is a versatile and reliable choice for designers who require precision, low on-resistance, and high performance in their analog switching applications. Whether used in data acquisition systems, communication systems, or test equipment, the MAX392ESE provides the quality and functionality needed for demanding electronic designs.

You May Also Be Interested in

Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess