EN
  • EN
  • DE

MAX392ESE+T

Part No MAX392ESE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 35 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Operating Supply Voltage 3 V ~ 15 V
Dual Voltage Supply ±3 V ~ 8 V
Switch Time (Ton, Toff) (Maximum) 130ns, 75ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -85dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 703447-MAX392ESE+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX392
Introduction Date June 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX392ESE+T CAD Model

Description

Maxim Integrated MAX392ESE+T Precision Quad SPST Switches

The MAX392ESE+T from Maxim Integrated is a high-quality, precision quad single-pole single-throw (SPST) switch that offers exceptional performance for a wide range of applications. This product is part of Maxim's commitment to providing reliable and efficient integrated circuits that meet the demanding requirements of modern electronic systems.

Designed with precision in mind, the MAX392ESE+T features four independently controllable switches, making it an ideal solution for multiplexing and signal routing applications. Each switch is capable of conducting equally well in both directions when on and has an off-leakage current that is extremely low, ensuring minimal signal distortion and high integrity.

This device operates from a single +5V supply, making it compatible with a variety of digital systems. Its low power consumption is a key benefit, making it suitable for battery-powered devices where power efficiency is critical. The MAX392ESE+T also features fast switching speeds, which is essential for applications requiring high-speed signal processing.

The MAX392ESE+T is available in a 16-pin narrow SO package, designated by the suffix "ESE". The "+T" indicates that the product is provided in tape and reel packaging, which is ideal for automated manufacturing processes, ensuring efficient handling and placement during the assembly of electronic devices.

With its robust design, the MAX392ESE+T guarantees excellent electrostatic discharge (ESD) protection. This feature is crucial for maintaining the longevity and reliability of the product, especially in environments where ESD events are a concern.

Applications for the MAX392ESE+T are diverse and include data acquisition systems, communication systems, test equipment, audio and video signal routing, and many other electronic systems that require high-quality switching capabilities. Its precision and reliability make it a preferred choice among engineers and designers who demand the best performance from their electronic components.

Overall, the MAX392ESE+T reflects Maxim Integrated's dedication to offering high-performance integrated solutions that cater to the evolving needs of the electronics industry.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess