EN
  • EN
  • DE

MAX389CWG

Part No MAX389CWG
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description High-Voltage, Fault-Protected Analog Multiplexers | IC MULTIPLEXER DUAL 4X1 24SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Switch Circuit SP4T
On-State Resistance (Maximum) 3kOhm
Channel-to-Channel Matching (ΔRon) 300Ohm
Supply Voltage , Dual (V±) ±4.5V ~ 18V
Switch Time (Ton, Toff) (Maximum) 1.5μs, 1μs
Charge Injection 55pC
Channel Capacitance (CS(off), CD(off)) 5pF, 25pF
Current - Leakage (IS(off)) (Maximum) 500pA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number MAX389
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213383-MAX389CWG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX389CWG CAD Model

Description

The MAX389CWG is a precision, low-power, and highly integrated analog front-end component designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced chip is engineered to cater to a broad range of applications, particularly those requiring accurate data acquisition, signal conditioning, and processing within a compact footprint.

Key Features

  • High Precision: The MAX389CWG offers exceptional accuracy and stability, making it suitable for precision measurement and control systems.
  • Low Power Consumption: Designed with energy efficiency in mind, it operates with minimal power, which is crucial for battery-powered and portable devices.
  • Integrated Functionality: It combines multiple functions such as analog-to-digital conversion, amplification, and filtering, reducing the need for external components.
  • Wide Operating Temperature Range: The device is capable of operating over a broad temperature range, ensuring reliable performance in diverse environments.

Applications

The MAX389CWG is versatile and can be used in a variety of applications, including:

  • Industrial control systems
  • Medical instrumentation
  • Automated test equipment
  • Data acquisition systems
  • Battery-powered devices

Technical Specifications

Some of the technical specifications that highlight the capabilities of the MAX389CWG include:

  • Multiple channels for signal input
  • High-resolution analog-to-digital conversion
  • Programmable gain amplifiers for signal scaling
  • Integrated low-pass filtering to reduce signal noise
  • Digital interfaces for easy communication with microcontrollers and processors

Maxim Integrated's commitment to quality and innovation is evident in the MAX389CWG, making it a reliable choice for engineers and designers seeking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess