EN
  • EN
  • DE

ADG1211YCPZ-500RL7

Part No ADG1211YCPZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SPST-NCX4 190OHM 16LFCSP / 4 Circuit IC Switch 1:1 190Ohm 16-LFCSP (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tape & Reel
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Max) 190Ohm
Channel-to-Channel Matching (ΔRon) 2.5Ohm
Voltage - Supply, Single (V+) 5V ~ 16.5V
Voltage - Supply, Dual (V±) ±4.5V ~ 16.5V
Switch Time (Ton, Toff) (Max) 130ns, 115ns
-3db Bandwidth 1GHz
Charge Injection -0.3pC
Channel Capacitance (CS(off) , CD(off) ) 1.1pF, 1.2pF
Current - Leakage (IS(off) ) (Max) 100pA
Crosstalk -90dB @ 1MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP (3x3)
Base Product Number ADG1211
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339331-ADG1211YCPZ-500RL7
Ultra Librarian 3D Model Ultra Librarian ADG1211YCPZ-500RL7 CAD Model

Description

ADG1211YCPZ-500RL7 - High-Performance Analog Switch from Analog Devices Inc.

The ADG1211YCPZ-500RL7 is a cutting-edge analog switch developed by Analog Devices Inc., a renowned leader in the semiconductor industry. This product is designed to deliver exceptional performance and reliability for a wide range of applications, including data acquisition systems, communication systems, and industrial automation.

At the heart of the ADG1211YCPZ-500RL7 lies a single-pole, single-throw (SPST) switch configuration that ensures efficient signal routing with minimal signal distortion. The device operates with a single supply voltage ranging from +3 V to +5 V, making it versatile for various electronic circuits and systems.

Key Features:

  • Low On-Resistance: The switch offers a low on-resistance (typically around 0.8 ohms), which translates to minimal signal loss and reduced power consumption.
  • High Off-Isolation: Excellent off-isolation ensures that signals are effectively blocked when the switch is in the off state, preventing unwanted crosstalk.
  • Fast Switching Times: With fast switching times (tON and tOFF), the ADG1211YCPZ-500RL7 can handle high-frequency signals with ease, making it suitable for multiplexing and demultiplexing applications.
  • Extended Temperature Range: The device is designed to operate over an extended industrial temperature range, ensuring reliable performance under harsh conditions.
  • Compact LFCSP Package: The ADG1211YCPZ-500RL7 is available in a compact 16-lead LFCSP (Lead Frame Chip Scale Package), saving valuable board space without compromising on functionality.

The ADG1211YCPZ-500RL7 also boasts robust ESD (Electrostatic Discharge) protection, safeguarding the device against unexpected electrical spikes. Additionally, its low power dissipation makes it an energy-efficient choice for battery-powered devices.

With its precise signal handling capabilities, the ADG1211YCPZ-500RL7 from Analog Devices Inc. is an ideal solution for designers seeking a high-performance analog switch that combines efficiency with miniaturization. Whether for professional or industrial use, this product stands as a testament to Analog Devices Inc.'s commitment to innovation and quality in the field of analog technology.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1899 $52.7596
10+ $10.8225 $108.2250
15+ $10.4843 $157.2645
20+ $10.1461 $202.9220
26+ $9.8079 $255.0054
35+ $8.7933 $307.7655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,096 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess