EN
  • EN
  • DE

MAX382CWN+

Part No MAX382CWN+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER 8X1 18SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 100 Ohm
Channel-to-Channel Matching (ΔRon) 4 Ohm (Maximum)
Operating Supply Voltage 2.7 V ~ 16.5 V
Dual Voltage Supply ±3 V ~ 8 V
Switch Time (Ton, Toff) (Maximum) 150ns, 150ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 11pF, 40pF
Current - Leakage (IS(off)) (Maximum) 200pA
Crosstalk -92dB @ 100kHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
Win Source Part Number 703421-MAX382CWN+
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX382
Introduction Date May 01, 1995
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX382CWN+ CAD Model

Description

Maxim Integrated MAX382CWN+ Analog Multiplexer

The Maxim Integrated MAX382CWN+ is a precision, dual 4-channel analog multiplexer that provides a high degree of accuracy and signal integrity for a wide range of data acquisition and signal routing applications. This versatile component is designed to operate with a single +5V supply, or dual ±5V supplies, which makes it highly adaptable for various circuit configurations and power requirements.

Key Features

  • Low On-Resistance: The MAX382CWN+ offers a low on-resistance of 100Ω max, which ensures minimal signal attenuation and distortion when the switch is in the closed position.
  • Low Charge Injection: With a low charge injection of 10pC max, the device minimizes the impact on the signal during the transition, making it ideal for precision applications.
  • Single or Dual Supply Operation: Users have the flexibility to power the device with a single +5V supply or with dual ±5V supplies, providing versatility in system design.
  • Low Crosstalk: The MAX382CWN+ features low crosstalk between channels, which is critical for maintaining signal integrity in multiplexed environments.
  • High Off-Isolation: High off-isolation prevents signal leakage between channels when they are not selected, further preserving signal quality.
  • TTL/CMOS-Compatible: The control inputs are compatible with standard TTL and CMOS logic levels, allowing for easy integration with digital systems.

Applications

The MAX382CWN+ is well-suited for a variety of applications that require high precision and reliability, including:

  • Data acquisition systems
  • Communication systems
  • Test equipment
  • Audio and video switching
  • Process control systems

Package and Quality

Encased in a narrow 18-pin SO package, the MAX382CWN+ is designed for space-saving on printed circuit boards, while providing ample functionality for complex electronic systems. Maxim Integrated is known for its commitment to quality, and this product is no exception, ensuring reliable performance for critical applications.

Whether you are designing a sophisticated data acquisition system or a simple signal routing application, the Maxim Integrated MAX382CWN+ offers the performance and flexibility needed to achieve your design objectives.

You May Also Be Interested in

Texas Instruments
IC MUX DUAL 8:1 170OHM 28TSSOP
Lowest to $10.1866
Texas Instruments
IC MUX 8:1 130OHM 20DIP
Need more? Email Us
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
Analog Devices Inc.
LFCSP-24(4x4) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $23.2836
NXP / Nexperia
IC SW SPST-NCX1 750MOHM 6XSON
Need more? Email Us
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess