EN
  • EN
  • DE

MAX3805ETE

Part No MAX3805ETE
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description ADAPTIVE RECEIVE EQUALIZER / RF IC Linear Equalizer General Purpose 3V ~ 3.6V Supply 16-TQFN-EP (3x3)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Linear Equalizer
RF Type General Purpose
Secondary Attributes 3V ~ 3.6V Supply
Mounting Type Surface Mount
Package / Case 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN-EP (3x3)
Standard Package 20 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1141811-MAX3805ETE
Ultra Librarian 3D Model Ultra Librarian MAX3805ETE CAD Model

Description

Maxim Integrated MAX3805ETE Product Overview

The MAX3805ETE from Maxim Integrated is a high-performance equalizer designed to extend the reach of high-speed serial links in data communication applications. This compact and efficient integrated circuit is engineered to reduce intersymbol interference (ISI), which commonly occurs in printed circuit boards (PCBs), cables, and connectors that operate at gigabit speeds and beyond.

Key Features

  • Signal Equalization: The MAX3805ETE provides programmable levels of equalization to compensate for losses incurred in the transmission medium, thus enabling the recovery of signals that have been degraded over long distances or through low-quality media.
  • High Data Rates: This device supports high data rates up to 3.2Gbps, making it suitable for a variety of high-speed interfaces such as Gigabit Ethernet, Fibre Channel, and InfiniBand.
  • Low Power Consumption: Optimized for power efficiency, the MAX3805ETE operates with low power consumption, which is critical for high-density and thermally constrained applications.
  • Small Form Factor: Housed in a compact 16-pin TQFN package, the MAX3805ETE minimizes board space and is ideal for space-constrained applications.
  • Hot-Plug Capability: It is designed to handle hot-plugging scenarios, which allows for the addition or removal of components without the need to power down the system.

Applications

The MAX3805ETE is versatile and can be used in a range of applications, including:

  • Data Centers and Enterprise Networking
  • High-Speed Backplanes and Cable Extenders
  • Storage Area Networks (SAN)
  • Telecommunications Equipment

Technical Specifications

The technical specifications of the MAX3805ETE include:

  • Supply Voltage: 3.3V ±10%
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 16-TQFN-EP (3mm x 3mm)

In summary, the MAX3805ETE by Maxim Integrated is a robust solution for enhancing signal integrity in high-speed data transmission systems. Its combination of high data rate support, low power consumption, and compact size make it a valuable component for designers looking to improve performance in their next-generation networking and communication devices.

You May Also Be Interested in

MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess