EN
  • EN
  • DE

MAX3805ETE#TG16

Part No MAX3805ETE#TG16
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Adaptive Equalizer 16-Pin TQFN EP T/R / IC EQUALIZER REC 10.7GBPS 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Part Status Obsolete(EOL)
Type Driver
Protocol Ethernet
Number of Drivers/Receivers 1/0
Data Rate 12.5Gbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-TQFN (3x3)
Win Source Part Number 786045-MAX3805ETE#TG16
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3805
Introduction Date July 01, 2003
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX3805ETE#TG16 CAD Model

Description

The MAX3805ETE#TG16 from Maxim Integrated is a high-performance, low-power, compact integrated circuit designed to enhance the capabilities of high-speed data communication systems. This advanced component is specifically engineered for applications requiring efficient signal conditioning at data rates up to 3.2Gbps. It is an ideal solution for systems that need to extend the reach and integrity of high-speed serial links in data-intensive environments.

Key Features

  • Data Rate: Supports operation at speeds up to 3.2Gbps, making it suitable for a wide range of high-speed applications including Gigabit Ethernet, Fibre Channel, and InfiniBand.
  • Signal Conditioning: Incorporates sophisticated signal equalization techniques to combat signal degradation over long cables and printed circuit board traces.
  • Power Efficiency: Operates with a low power consumption, which is critical for dense electronic systems where thermal management is a concern.
  • Compact Package: The device comes in a thin QFN package, minimizing board space and allowing for use in space-constrained applications.
  • Temperature Range: Designed to function reliably over an industrial temperature range, ensuring performance in a variety of operating conditions.

Applications

The MAX3805ETE#TG16 is versatile and can be used in a variety of high-speed data transmission systems, including:

  • Data Centers
  • Networking Equipment
  • High-Speed Servers
  • Storage Area Networks (SAN)
  • Telecommunications Infrastructure

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX3805ETE#TG16 is no exception. It is manufactured to the highest standards to ensure consistent performance and reliability. Its robust design is built to withstand the rigors of demanding applications, ensuring a long operational life.

Ordering Information

The MAX3805ETE#TG16 is available for order, and detailed specifications can be found in the datasheet. Maxim Integrated provides comprehensive technical support and resources to assist with design and integration challenges.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess