EN
  • EN
  • DE

MAX3804ETE#G16

Part No MAX3804ETE#G16
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC EQUALIZER REC 12.5GBPS 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Protocol Ethernet
Number of Drivers/Receivers 1/0
Data Rate 12.5Gbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TQFN (3x3)
Win Source Part Number 021613-MAX3804ETE#G16
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3804ETE#G16 CAD Model

Description

Maxim Integrated MAX3804ETE#G16 Product Overview

The MAX3804ETE#G16 is a high-performance signal-conditioning electronic component designed and manufactured by Maxim Integrated, a company known for its innovative and reliable integrated circuits. This product is specifically engineered for advanced data communication systems, offering exceptional signal integrity enhancement capabilities. It is an ideal solution for applications that require high-speed data transmission with minimal signal degradation over long distances or through complex routing.

Key Features

  • High-Speed Performance: The MAX3804ETE#G16 is capable of operating at very high data rates, making it suitable for the latest generation of communication protocols and interfaces.
  • Signal Conditioning: This device includes features such as equalization, pre-emphasis, and signal retiming, which are essential for maintaining signal integrity in high-speed data channels.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX3804ETE#G16 helps to reduce the overall power consumption of the system, which is crucial for high-density and power-sensitive applications.
  • Compact Form Factor: The device comes in a small, surface-mount package, which allows for a compact PCB layout and is beneficial in systems where space is at a premium.
  • Versatility: It is suitable for a variety of high-speed interconnects, including backplane, cable, and fiber-optic applications.

Applications

  • Data Centers and Enterprise Networking
  • High-Speed Servers and Storage Systems
  • Telecommunications Equipment
  • High-Definition Video Broadcasting
  • Industrial Data Links

The MAX3804ETE#G16 is a testament to Maxim Integrated's commitment to providing cutting-edge technology for data communication. Its advanced signal-conditioning features ensure that data integrity is preserved even under challenging conditions, such as high-speed operation and long-distance transmission. The device's small footprint and low power consumption make it an excellent choice for modern electronic systems where efficiency and performance are paramount.

Integrating the MAX3804ETE#G16 into your system can help overcome the limitations imposed by physical mediums, ensuring that your data communication infrastructure is robust, reliable, and ready for the future of high-speed connectivity.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7117 $68.1351
6+ $18.6353 $111.8118
9+ $18.0529 $162.4761
12+ $17.4706 $209.6472
15+ $16.8882 $253.3230
20+ $15.1412 $302.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess