EN
  • EN
  • DE

HMT151R7BFR4A-G7

Part No HMT151R7BFR4A-G7
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description DDR3-1066 512Mx72 ECC Reg/RDIMM 2Rx4 (4GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949799-HMT151R7BFR4A-G7
Series *
Ultra Librarian 3D Model Ultra Librarian HMT151R7BFR4A-G7 CAD Model

Description

The HMT151R7BFR4A-G7 is a DDR3 Registered DIMM (RDIMM) memory module manufactured by Hynix Semiconductor. This module is designed for servers and workstations where high capacity, stability, and data integrity are crucial.

Applications:

  • Servers: Essential for server applications requiring substantial memory, such as database servers, web servers, and application servers.
  • High-Performance Workstations: Ideal for demanding applications like video editing, 3D rendering, and scientific computing.
  • Cloud Computing: Supports virtualized environments and cloud-based services.
  • Data Centers: Provides reliable memory for data storage and processing in data center environments.

Features:

  • DDR3 Technology: Utilizes DDR3 SDRAM technology, offering faster data transfer rates and improved performance over previous DDR generations.
  • Capacity: Likely a 4GB module (based on similar part numbers).
  • Speed: Operates at a specific clock speed, enhancing overall system performance. Consult the datasheet for the exact speed.
  • Registered DIMM (RDIMM): Includes a register that buffers command and control signals, improving signal integrity and allowing for higher memory densities.
  • ECC (Error-Correcting Code): Incorporates ECC functionality to detect and correct memory errors, ensuring data reliability.

Benefits:

  • Enhanced Reliability: ECC and registered design provide superior memory reliability.
  • Increased Capacity: RDIMM configuration supports higher memory capacities, accommodating demanding workloads.
  • Improved Performance: DDR3 technology contributes to faster data access and overall system performance.
  • Reduced Downtime: ECC helps prevent system crashes and data corruption due to memory errors.

Additional Details:

This memory module is a 240-pin RDIMM. It typically operates at 1.5V. Always ensure compatibility with the target motherboard before installation. The G7 in the part number often relates to speed and timing characteristics. This module typically adheres to RoHS standards, meaning it is lead-free.

You May Also Be Interested in

G.SKILL
DDR5-6000 UDIMM Kit Trident Z5 RGB (32GB 2x16G) BK CL30
Need more? Email Us
Corsair
DDR5 32GB KIT 2x16GB PC 6000 Corsai Vengeance
Need more? Email Us
Corsair
DDR5-6000 UDIMM Kit Vengeance RGB (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (32GB 2x16G)
Need more? Email Us
Kingston
DDR5-6400 UDIMM Kit FURY Renegade (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6000 UDIMM Kit FURY Beast RGB EXPO (64GB 2x32G)
Need more? Email Us
Kingston
DDR5-6400 2Gx64 UDIMM FURY Renegade (16GB)
Need more? Email Us
Kingston
DDR5-6800 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess