EN
  • EN
  • DE

MAX378MJE

Part No MAX378MJE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description High-Voltage, Fault-Protected Analog Multiplexers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1213357-MAX378MJE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX378MJE CAD Model

Description

The MAX378MJE is a high-performance, precision quad single-pole single-throw (SPST) analog switch from Maxim Integrated. This device is designed to provide superior switching performance for precision applications. It is particularly well-suited for use in systems requiring low distortion and low on-resistance, as well as those that benefit from the switch's low power consumption.

Key Features

  • Low On-Resistance: The MAX378MJE boasts a low on-resistance (RON), typically around 35 ohms, which ensures minimal signal attenuation and power loss when the switch is closed.
  • High Precision: With its precise switching capabilities, this device maintains signal integrity, making it ideal for precision analog signal routing.
  • Single Supply Operation: It can operate from a single +5V to +30V supply, or from dual supplies of ±4.5V to ±20V, providing flexibility in various circuit designs.
  • Fast Switching Speeds: The switch transition times are fast, with turn-on and turn-off times typically in the range of 250ns, contributing to efficient signal management.
  • Low Power Consumption: The MAX378MJE is optimized for low power consumption, which is a critical feature for battery-powered and energy-saving applications.
  • TTL/CMOS-Compatible Control Inputs: The control inputs are compatible with standard TTL and CMOS levels, ensuring easy integration with digital systems.
  • Break-Before-Make Switching: This feature prevents momentary shorting of signals during switching transitions, which is essential for preventing damage to sensitive components and maintaining signal integrity.
  • Package: The device is available in a 16-pin CERDIP package, providing robustness and reliability.

Applications

The MAX378MJE is versatile and can be used in a variety of applications, including:

  • Audio and Video Switching
  • Data Acquisition Systems
  • Communication Systems
  • Test Equipment
  • Sample-and-Hold Circuits

In summary, the MAX378MJE from Maxim Integrated is a reliable and precise quad SPST analog switch that offers excellent performance for applications demanding high accuracy and low power consumption. Its compatibility with various supply voltages and logic levels, along with its robust packaging, makes it a flexible choice for designers looking to optimize their analog signal routing.

You May Also Be Interested in

Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess