EN
  • EN
  • DE

MAX3787ABL

Part No MAX3787ABL
Manufacturer Maxim Integrated
Catalog Interface - Specialized
Description IC PASSIVE EQUALIZER 4-UCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Case / Package 9-UCSP
Mounting Surface Mount
Win Source Part Number 207398-MAX3787ABL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3787ABL CAD Model

Description

The MAX3787ABL from Maxim Integrated is a cutting-edge signal conditioning integrated circuit (IC) designed to enhance the performance and reliability of high-speed data communication systems. This IC is a perfect solution for applications requiring data transmission over long distances or through challenging electrical environments.

Key Features

  • High-Speed Operation: The MAX3787ABL is capable of operating at very high data rates, making it suitable for gigabit and multi-gigabit communication standards.
  • Signal Conditioning: It includes advanced signal conditioning features, such as programmable equalization and pre-emphasis, which help to compensate for signal degradation caused by long cables or printed circuit board (PCB) traces.
  • Low Power Consumption: Designed with power efficiency in mind, the device consumes minimal power, which helps to reduce the overall power budget of the system.
  • Compact Form Factor: Available in a small, leadless package, the MAX3787ABL saves valuable board space and is ideal for space-constrained applications.
  • Wide Temperature Range: It operates over a broad temperature range, ensuring reliable performance in various environmental conditions.

Applications

The versatility of the MAX3787ABL makes it suitable for a wide array of applications, including:

  • Data Centers
  • High-Speed Networking Equipment
  • Telecommunications Infrastructure
  • Backplane Interconnects
  • Storage Area Networks (SAN)

Technical Specifications

Below are some of the technical specifications that make the MAX3787ABL a robust choice for high-speed signal conditioning:

  • Supply Voltage: Operates from a single supply voltage, simplifying power supply design.
  • Integrated Diagnostics: Features diagnostic capabilities that assist in system monitoring and troubleshooting.
  • Interoperability: Designed to be compatible with various industry-standard interfaces and protocols.

With its advanced features and robust performance, the MAX3787ABL from Maxim Integrated is an excellent choice for designers looking to improve signal integrity in high-speed digital systems.

You May Also Be Interested in

Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
MacroSilicon Technology Co., Ltd.
I2S 3.15V~3.55V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $3.4309
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6182 $64.7280
90+ $1.3271 $119.4390
135+ $1.2867 $173.7045
190+ $1.2451 $236.5690
240+ $1.2035 $288.8400
325+ $1.0788 $350.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess