EN
  • EN
  • DE

MAX3738ETG+TGD0

Part No MAX3738ETG+TGD0
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description 155MBPS TO 4.25GBPS SFF/SFP LASE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Laser Drivers
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Type Laser Diode Driver (Fiber Optic)
Data Rate 4.25Gbps
Number of Channels 1
Voltage - Supply 2.97V ~ 3.63V
Current - Supply 47 mA
Current - Modulation 85mA
Current - Bias 100 mA
Temperature Range - Operating -40°C ~ 85°C
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Mounting Type Surface Mount
Base Product Number MAX3738
Standard Package 2,500 pcs
REACH Status REACH Unaffected
Win Source Part Number 703378-MAX3738ETG+TGD0
Ultra Librarian 3D Model Ultra Librarian MAX3738ETG+TGD0 CAD Model

Description

The MAX3738ETG+TGD0 is a high-performance, low-power, compact laser driver designed by Maxim Integrated for use in 10Gbps optical transmission systems. This device is tailored to drive a semiconductor laser diode in fiber optic transceivers for applications such as 10 Gigabit Ethernet, 10G Fibre Channel, and other high-speed data communication protocols.

Key Features

  • High-Speed Performance: Supports data rates up to 11.3Gbps, making it suitable for 10Gbps applications with additional margin for system variations.
  • Automatic Power Control (APC) Loop: Maintains constant average optical power output from the laser diode over temperature and lifetime.
  • Extinction Ratio Control (ERC): Provides precise control over the laser modulation to ensure a high signal-to-noise ratio and clear signal transmission.
  • Low Power Consumption: Designed to operate with minimal power dissipation, which is crucial for high-density and thermally sensitive applications.
  • Compact Package: Comes in a small, 24-pin thin QFN package (4mm x 4mm), ideal for space-constrained applications.

Applications

  • 10 Gigabit Ethernet Transceivers
  • 10G Fibre Channel Transceivers
  • SONET/SDH Equipment
  • High-Speed Data Communication Systems

Product Advantages

The MAX3738ETG+TGD0 is engineered to meet the stringent requirements of high-speed optical communication. Its high data rate capability, combined with features like APC and ERC, ensures reliable and stable performance in a variety of environmental conditions. The low power consumption and small form factor make it an excellent choice for modern, high-density systems where thermal management and space savings are critical. Maxim Integrated's commitment to quality and performance makes the MAX3738ETG+TGD0 a preferred choice for system designers looking to implement robust optical communication interfaces in their products.

You May Also Be Interested in

Microchip Technology
IC LASER CTRLR 10GBPS 3.6V 24MLF / Laser Driver IC 10Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Maxim Integrated
IC LIMITING AMP LASER 2.5GBPS QF / Laser Driver IC Channel
Need more? Email Us
Analog Devices Inc.
IC LASER DRV 1.25GB 3.6V 32LFCSP / Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Lowest to $9.3844
Microchip Technology
IC LASER DR 11.3125GB 3.6V 16QFN
Need more? Email Us
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
IC LIMITING AMP LASER 4.25GBPS Q / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
IC LASER DRV 622MBPS 5.5V 20QSOP / Laser Driver IC 622Mbps 1 Channel 4.5V ~ 5.5V 20-QSOP
Lowest to $6.7244
Maxim Integrated
Laser Driver IC 2.7Gbps 1 Channel 2.97V ~ 3.63V 36-QFN (6x6)
Need more? Email Us
Maxim Integrated
IC OPAMP / Laser Driver IC Channel
Lowest to $4.2489

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3518 $60.3324
42+ $2.7501 $115.5042
66+ $2.6646 $175.8636
90+ $2.5780 $232.0200
116+ $2.4925 $289.1300
156+ $2.2349 $348.6444
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,540 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess