Maxim Integrated MAX369CPN+ Multiplexer
The Maxim Integrated MAX369CPN+ is a high-performance, 8-channel CMOS analog multiplexer that offers precision signal routing for complex electronic systems. This device is designed to operate with a single +5V supply or dual ±5V supplies, making it highly versatile for various applications in the industrial, communication, and instrumentation sectors.
The MAX369CPN+ features low on-resistance of less than 100 ohms, which remains flat over the full analog signal range. This characteristic ensures excellent linearity and minimizes signal distortion, making it ideal for routing high-fidelity audio and video signals. Additionally, the device boasts low charge injection, further preserving signal integrity during switching operations.
With its single-ended 8-channel configuration, the MAX369CPN+ can be controlled via a simple digital interface. It accepts 3-bit binary addresses that select one of the eight available channels to connect to the output, allowing for efficient and straightforward signal management. This multiplexer also features break-before-make switching action, which prevents momentary shorting of channels during the transition period.
The MAX369CPN+ is encapsulated in a 16-pin PDIP package, which is recognized for its ease of integration into printed circuit boards. Its robust design ensures reliable performance over a wide operating temperature range of -40°C to +85°C, suitable for demanding environments.
For designers looking for a reliable and precise analog multiplexer, the Maxim Integrated MAX369CPN+ offers an excellent choice. Its high-quality signal routing capabilities, low power consumption, and ease of use make it a go-to component for applications requiring multiple input signal management without compromising performance.
Key Features:
- 8-Channel Single-Ended Analog Multiplexer
- Low On-Resistance: < 100Ω
- Low Charge Injection
- Compatible with Single +5V or Dual ±5V Supplies
- 3-Bit Binary Addressing
- Break-Before-Make Switching
- Operating Temperature Range: -40°C to +85°C
- 16-Pin PDIP Package