EN
  • EN
  • DE

MAX368EPN+

Part No MAX368EPN+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Single 8:1 18-Pin PDIP N / IC MULTIPLEXER 8X1 18DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 1.8 kOhm
Channel-to-Channel Matching (ΔRon) 180 Ohm
Dual Voltage Supply ±4.5 V ~ 18 V
Switch Time (Ton, Toff) (Maximum) 1.5μs, 1μs
Charge Injection 55pC
Channel Capacitance (CS(off), CD(off)) 5pF, 25pF
Current - Leakage (IS(off)) (Maximum) 5nA
Operating Temperature Range -40°C ~ 85°C (TA)
Package 18-DIP (0.300", 7.62mm)
Manufacturer Package 18-PDIP
Win Source Part Number 786029-MAX368EPN+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX368
Introduction Date July 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX368EPN+ CAD Model

Description

Maxim Integrated MAX368EPN+ Analog Multiplexer

The Maxim Integrated MAX368EPN+ is a high-performance, single-ended, 8-channel analog multiplexer that offers a compact and efficient solution for routing multiple signal lines through a single common output. Designed for precision and reliability, this device is ideal for applications that require the selection and multiplexing of analog signals, such as data acquisition systems, test equipment, and communication systems.

Key Features

  • Channel Configuration: 8:1 single-ended analog multiplexer that allows eight different analog inputs to be connected to a common output.
  • Low On-Resistance: Features a low on-resistance of 100 ohms max, ensuring minimal signal loss and distortion during switching.
  • Single Supply Operation: Operates from a single +5V to +30V supply or from dual supplies of ±4.5V to ±20V, providing flexibility in various power environments.
  • Low Power Consumption: With a quiescent current of just 80µA, the MAX368EPN+ is an energy-efficient choice for battery-powered devices.
  • Fast Switching Times: Offers a tON of 250ns and a tOFF of 200ns, facilitating rapid signal switching suitable for high-speed applications.
  • Break-Before-Make Switching: This feature prevents momentary shorting of channels during the transition, which is critical for protecting sensitive circuitry.
  • ESD Protection: The device includes enhanced electrostatic discharge (ESD) protection, safeguarding it against the damaging effects of static electricity.
  • Package: Housed in a 16-pin DIP (Dual In-line Package), the MAX368EPN+ is easy to integrate into various designs with its standardized through-hole mounting.

Applications

The MAX368EPN+ is versatile enough to be used in a wide range of applications, including:

  • Data Acquisition Systems
  • Audio Signal Routing
  • Video Signal Switching
  • Communication Systems
  • Medical Equipment
  • Industrial Process Control

Maxim Integrated's commitment to quality and performance is evident in the MAX368EPN+, making it a reliable choice for designers looking to manage multiple analog signals efficiently and effectively. With its robust feature set and proven design, this analog multiplexer stands out as a top contender in its category.

You May Also Be Interested in

Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7576 $59.0304
9+ $12.1088 $108.9792
13+ $11.7304 $152.4952
18+ $11.3520 $204.3360
23+ $10.9736 $252.3928
31+ $9.8384 $304.9904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess