EN
  • EN
  • DE

MAX368CPN

Part No MAX368CPN
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Fault-Protected Analog Multiplexer with Latch | IC MULTIPLEXER 8X1 18DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
On-State Resistance (Maximum) 1.8kOhm
Channel-to-Channel Matching (ΔRon) 180Ohm
Supply Voltage , Dual (V±) ±4.5V ~ 18V
Switch Time (Ton, Toff) (Maximum) 1.5μs, 1μs
Charge Injection 55pC
Channel Capacitance (CS(off), CD(off)) 5pF, 25pF
Current - Leakage (IS(off)) (Maximum) 5nA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 18-DIP
Supplier Device Package 18-PDIP
Family Part Number MAX368
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213338-MAX368CPN
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX368CPN CAD Model

Description

Maxim Integrated's MAX368CPN: High-Performance Analog Multiplexer

The MAX368CPN from Maxim Integrated is a precision analog multiplexer that combines high-performance capabilities with a robust feature set, making it an ideal choice for a wide range of applications. This multiplexer is designed to facilitate the routing of analog signals in electronic systems, allowing multiple input signals to be channeled through a single output. Its ability to handle dual 4-channel or single 8-channel configurations provides flexibility for designers to integrate it into various circuit designs.

Constructed with CMOS technology, the MAX368CPN offers low power consumption, which is critical for battery-operated and power-sensitive applications. The device operates from a single supply voltage ranging from +10.5V to +16.5V or dual supplies of ±4.5V to ±8V, giving it the versatility to fit into different system architectures. Moreover, the MAX368CPN features low charge injection, low power dissipation, and electrostatic discharge (ESD) protection, ensuring reliable performance and longevity in harsh environments.

The MAX368CPN also boasts a high off-isolation of -80dB at 50kHz and a crosstalk of -86dB at 50kHz, which minimizes signal interference and maintains signal integrity when switching between channels. This makes it particularly well-suited for data acquisition systems, test equipment, and audio signal routing where maintaining a high level of signal fidelity is paramount.

With a wide operating temperature range of -40°C to +85°C, the MAX368CPN is suitable for industrial applications where temperature extremes are common. Its 16-pin DIP (Dual In-line Package) allows for easy integration into existing PCB layouts, providing a compact and reliable solution for analog signal management.

In conclusion, the MAX368CPN from Maxim Integrated is a versatile and efficient analog multiplexer that combines low power operation with high isolation and low crosstalk. Its robust design and flexible operating parameters make it an excellent choice for engineers looking to implement a reliable analog signal routing solution in their electronic designs.

You May Also Be Interested in

Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess