EN
  • EN
  • DE

MAX3680EAI

Part No MAX3680EAI
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description +3.3V, 622Mbps, SDH/SONET 1:8 Deserializer with TTL Outputs | IC DESERIALZR 622MBPS TTL 28SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Function Deserializer
Data Rate 622Mbps
Input Type PECL
Output Type TTL
Number of Inputs 1
Number of Outputs 8
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number MAX3680
Manufacturer Pack Quantity 46
MSL Level 1 (Unlimited)
Win Source Part Number 1213336-MAX3680EAI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3680EAI CAD Model

Description

Maxim Integrated's MAX3680EAI: High-Speed Transimpedance Amplifier

The MAX3680EAI is a state-of-the-art transimpedance amplifier designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products and technologies. This device is specifically engineered to convert high-speed photodiode currents into a voltage with exceptional precision and performance.

Featuring an impressive bandwidth and a low input-referred noise, the MAX3680EAI is optimized for use in fiber optic receivers and various other applications that require high-speed signal processing. The amplifier's design ensures a wide dynamic range and excellent signal integrity, making it an ideal choice for demanding environments where accuracy and speed are crucial.

Key Features

  • High Bandwidth: The device offers a wide bandwidth that allows it to handle high data rates, making it suitable for advanced communication systems.
  • Low Noise: With its low input-referred noise, the MAX3680EAI ensures clean and precise signal amplification, reducing the likelihood of error in signal transmission.
  • Single +3.3V Supply: The amplifier operates on a single +3.3V supply voltage, simplifying power management in system design.
  • Automatic Gain Control (AGC): Equipped with AGC, the MAX3680EAI can adjust its gain dynamically to accommodate varying signal levels, maintaining optimal performance.
  • Small Package: The device comes in a compact 28-pin SSOP package, which is beneficial for space-constrained applications.

Applications

  • Fiber Optic Receivers
  • SONET/SDH Systems
  • Gigabit Ethernet
  • High-Speed Data Acquisition
  • Optical Networks

In summary, the MAX3680EAI from Maxim Integrated is a versatile and reliable transimpedance amplifier that offers high-speed performance suitable for a range of advanced electronic applications. Its integration of advanced features with a compact footprint makes it a leading solution for designers looking to enhance their systems with high-quality signal amplification.

You May Also Be Interested in

Infineon Technologies
IC DESERIAL HOTLINK 256LBGA
Need more? Email Us
Texas Instruments
IC SRL-PAR RCVR PROG 27BIT 48BGA
Need more? Email Us
Texas Instruments
IC DESERIALIZER 10BIT 49FBGA
Lowest to $11.6418
Maxim Integrated
SMD Serializers, Deserializers RoHS
Lowest to $26.1941
Texas Instruments
IC SER/DESER 10-43MHZ 18B 40WQFN
Lowest to $7.0747
Texas Instruments
IC DESERIAL SDI W/LVDS 48WQFN
Need more? Email Us
Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us
Maxim Integrated
IC SERIALIZER 1.5GBPS 32TQFN
Need more? Email Us
Maxim Integrated
Serializers, Deserializers RoHS
Lowest to $43.6568

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3116 $61.8696
14+ $8.4608 $118.4512
22+ $8.1965 $180.3230
30+ $7.9321 $237.9630
38+ $7.6677 $291.3726
51+ $6.8745 $350.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess