EN
  • EN
  • DE

MAX3678UTN

Part No MAX3678UTN
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703362-MAX3678UTN
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3678UTN CAD Model

Description

Maxim Integrated MAX3678UTN Precision Clock Multiplier

The MAX3678UTN from Maxim Integrated is a cutting-edge precision clock multiplier that is designed to deliver exceptional performance for high-speed communication systems. This device is meticulously engineered to provide a stable and reliable clock signal that is essential for synchronizing various digital components within complex electronic circuits.

The MAX3678UTN operates by multiplying an input reference clock to a desired frequency, which can be used to drive high-speed analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive digital processing units. The precision of the output clock is paramount, and the MAX3678UTN ensures minimal jitter and phase noise, which are critical parameters for maintaining signal integrity in high-speed data transfers.

Key Features:

  • High-Frequency Operation: The device supports a wide frequency range, making it suitable for various applications, including telecommunications, data acquisition, and network timing.
  • Low Jitter Performance: With its low jitter specification, the MAX3678UTN ensures high-quality signal reproduction, which is essential for maintaining data fidelity.
  • Programmable Output: Users can program the output frequency according to their specific needs, allowing for flexibility and customization in system design.
  • Compact Package: The MAX3678UTN comes in a small form factor, making it an ideal choice for space-constrained applications without sacrificing performance.

The device also features an integrated phase-locked loop (PLL) with a voltage-controlled oscillator (VCO), which locks the output frequency to the input reference with high precision. This capability ensures that the MAX3678UTN can maintain a stable output even under varying conditions, such as temperature fluctuations and power supply variations.

Designed for high reliability, the MAX3678UTN is built with Maxim Integrated's commitment to quality, making it a trusted component in mission-critical systems where consistent performance is non-negotiable. Whether it's for professional-grade audio equipment, high-speed data communication, or precision instrumentation, the MAX3678UTN is the go-to solution for designers seeking a high-performance clock multiplier.

Overall, the Maxim Integrated MAX3678UTN is a testament to superior engineering, offering unmatched precision and reliability for modern electronic systems.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess