EN
  • EN
  • DE

MAX1679EUAW

Part No MAX1679EUAW
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701784-MAX1679EUAW
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1679EUAW CAD Model

Description

Maxim Integrated MAX1679EUAW Overview

The MAX1679EUAW from Maxim Integrated is a high-efficiency, compact, step-up DC-DC converter designed to provide a reliable power solution for battery-powered devices. This versatile component is ideal for applications where space is at a premium and energy efficiency is crucial.

Key Features

  • High Efficiency: The MAX1679EUAW boasts a high conversion efficiency, which is essential for prolonging battery life in portable devices.
  • Adjustable Output Voltage: This converter allows for an adjustable output voltage range, providing design flexibility to meet the needs of various applications.
  • Low Quiescent Current: With a low quiescent current, the MAX1679EUAW ensures minimal power drain when in standby mode, further conserving battery life.
  • Compact Size: The small form factor of the MAX1679EUAW makes it an excellent choice for space-constrained designs.
  • Integrated Features: It includes integrated features such as over-temperature protection and over-current protection, enhancing the reliability and safety of the end product.

Applications

The MAX1679EUAW is well-suited for a variety of applications, including but not limited to:

  • Portable Electronics
  • Battery-Powered Devices
  • Handheld Instruments
  • Wireless Communication Devices

Technical Specifications

The technical specifications of the MAX1679EUAW include a wide input voltage range, allowing it to operate with various battery chemistries. It also features a low dropout voltage, which is critical for maximizing battery utilization. The component is designed to operate over a broad temperature range, ensuring performance in diverse operating conditions.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX1679EUAW is no exception. It is manufactured using high-quality materials and rigorous testing standards to ensure it meets the stringent requirements of industrial and consumer applications.

Overall, the MAX1679EUAW from Maxim Integrated is a powerful, efficient, and versatile step-up converter that offers a compact power solution for a wide array of portable and battery-operated devices.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess