EN
  • EN
  • DE

MAX3676EHJ+

Part No MAX3676EHJ+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Application Specific
Description IC CLOCK RECOVERY 32-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Application Specific
Manufacturer Maxim Integrated
Packaging Tray
PLL Yes
Main Purpose SONET/SDH
Input PECL
Output PECL
Number of Circuits 1
Frequency - Max 622.08MHz
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 32-TQFP
Manufacturer Device Package 32-TQFP (5x5)
Win Source Part Number 129778-MAX3676EHJ+
Ultra Librarian 3D Model Ultra Librarian MAX3676EHJ+ CAD Model

Description

The MAX3676EHJ+ is a high-performance, precision clock generator designed by Maxim Integrated to meet the stringent requirements of communication infrastructure, data centers, and high-speed computing applications. This advanced clock generator is engineered to provide low-jitter, high-frequency clock outputs that are essential for synchronizing high-speed data converters, FPGAs, and other digital signal processing (DSP) devices.

Key Features

  • Low Jitter Performance: The MAX3676EHJ+ boasts an exceptionally low phase noise and jitter, which is critical for maintaining signal integrity in high-speed communications.
  • Multiple Outputs: It offers multiple clock outputs, providing flexibility for various system clocking needs.
  • High Frequency Range: With an operating frequency range that supports multiple standards, this clock generator is versatile for different protocols and data rates.
  • Programmable: Users can program the output frequency and phase relationship, allowing for precise control over timing requirements.
  • Voltage Supply: The device operates from a single supply voltage, simplifying power supply design.
  • Temperature Range: It is designed to operate over an extended temperature range, ensuring reliability in various environments.

Applications

The MAX3676EHJ+ is ideal for a range of applications where precise clock generation is paramount. These include:

  • High-speed data communications
  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • Server and storage systems
  • Test and measurement equipment

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX3676EHJ+ is no exception. It is built to meet the high standards expected in professional and industrial environments, ensuring long-term performance and stability.

Ordering Information

The MAX3676EHJ+ is available in a compact, surface-mount package, making it suitable for space-constrained applications. For ordering information, technical specifications, and support, visit Maxim Integrated's official website or contact an authorized distributor.

You May Also Be Interested in

Renesas Electronics America
CLOCK BUFFER 3.3V LP-HCSL PCIE
Lowest to $8.7314
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 28SSOP
Need more? Email Us
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 56TSSOP
Need more? Email Us
Renesas Electronics America
MULTIMKT-TIMING
Need more? Email Us
Semtech Corporation
DUAL-CDR 25-28GB/S REPEATER
Lowest to $92.5374
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 48VFQFPN
Need more? Email Us
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.4465 $67.2325
11+ $11.0337 $121.3707
17+ $10.6884 $181.7028
23+ $10.3442 $237.9166
29+ $9.9988 $289.9652
39+ $8.9651 $349.6389
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess