EN
  • EN
  • DE

MAX366ESA+T

Part No MAX366ESA+T
Manufacturer Maxim Integrated
Catalog TVS - Mixed Technology
Description IC CIRC PROT SIGNAL-LINE 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Voltage - Clamping ±40V
Technology Mixed Technology
Number of Circuits 3
Applications General Purpose
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 124872-MAX366ESA+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX366ESA+T CAD Model

Description

Product Overview: MAX366ESA+T by Maxim Integrated

The MAX366ESA+T is a precision, quad, SPST (Single Pole, Single Throw) analog switch from the renowned manufacturer Maxim Integrated. This high-performance component is designed to operate in a wide range of applications, from signal routing to data acquisition systems, where low distortion and crosstalk are critical.

Key Features

  • Low Voltage Operation: The device is capable of operating from a single +5V supply or dual ±5V supplies, providing flexibility in various system designs.
  • Low On-Resistance: With an on-resistance of just 35Ω (typical), the MAX366ESA+T ensures minimal signal attenuation and power loss, making it ideal for precision analog applications.
  • High Off-Isolation: The switch offers excellent off-isolation of -80dB at 1MHz, which helps to prevent signal leakage between channels when the switch is in the off state.
  • Low Crosstalk: At 1MHz, the crosstalk is minimized to -86dB, which is crucial for maintaining signal integrity in multi-channel systems.
  • Fast Switching Times: The turn-on time is as low as 150ns, and the turn-off time is 100ns, providing the speed needed for high-frequency signal switching.
  • ESD Protection: The device includes ESD protection diodes to the V+ supply, enhancing the robustness of the switch in harsh environments.
  • TTL/CMOS-Compatible Control Inputs: The logic inputs are compatible with both TTL and CMOS levels, ensuring easy integration with digital systems.

Applications

The MAX366ESA+T is suitable for a variety of applications, including:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Test Equipment
  • Sample and Hold Circuits
  • Medical Equipment

Package and Quality

The MAX366ESA+T is offered in a compact 8-pin NSOIC package, which is ideal for space-constrained applications. Maxim Integrated ensures the highest quality and reliability of its components, and the MAX366ESA+T is no exception. It is designed to meet the stringent requirements of industrial and commercial grade applications.

Conclusion

The MAX366ESA+T analog switch from Maxim Integrated stands out with its low on-resistance, high off-isolation, minimal crosstalk, and fast switching times. Its robust design and compatibility with various logic levels make it a versatile choice for designers looking to optimize their analog signal routing with minimal signal degradation.

You May Also Be Interested in

Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
IXYS
TVS DEVICE MIXED 900V FP-CASE
Lowest to $42.0456
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 50V 0805
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 32V 0805
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 16-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1782 $56.7128
9+ $11.6334 $104.7006
14+ $11.2699 $157.7786
19+ $10.9063 $207.2197
24+ $10.5428 $253.0272
32+ $9.4521 $302.4672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess