EN
  • EN
  • DE

MAX366EPA

Part No MAX366EPA
Manufacturer Maxim Integrated
Catalog TVS - Mixed Technology
Description Signal-Line Circuit Protectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213330-MAX366EPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX366EPA CAD Model

Description

Maxim Integrated MAX366EPA Precision Quad Analog Switch

The Maxim Integrated MAX366EPA is a state-of-the-art precision quad analog switch designed to cater to a wide range of applications requiring high-performance switching of analog signals. This device is part of Maxim's commitment to providing reliable and efficient integrated circuits that meet the demanding requirements of modern electronic systems.

The MAX366EPA features four independently selectable switches, each capable of handling bidirectional analog and digital signals. This versatility makes it an excellent choice for multiplexing and demultiplexing applications, as well as signal gating, where precision and minimal signal distortion are crucial.

One of the standout features of the MAX366EPA is its low on-resistance, typically 35 ohms, which ensures minimal signal loss and distortion when the switch is in the on state. This low on-resistance is matched with a flatness of just 3 ohms over the specified signal range, providing consistent performance across different signal levels.

The device operates from a single supply voltage ranging from +4.5V to +30V or from dual supplies of ±4.5V to ±20V, adding to its flexibility in various system designs. The MAX366EPA's logic inputs are TTL and CMOS compatible, allowing for easy integration with a wide range of digital controllers and microprocessors.

Maxim Integrated has also designed the MAX366EPA with ESD protection, which enhances the durability of the device in environments where electrostatic discharge may occur. Furthermore, the device boasts a low charge injection of just 10pC, minimizing the perturbation of the signal during switching events and preserving signal integrity.

The MAX366EPA is available in a DIP-16 package, providing a compact solution that is easy to implement in space-constrained applications. Whether used in data acquisition systems, communication devices, or test equipment, the Maxim Integrated MAX366EPA precision quad analog switch offers a combination of performance, reliability, and versatility that engineers and designers can trust.

You May Also Be Interested in

IXYS
TVS DEVICE MIXED 900V FP-CASE
Lowest to $42.0456
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 40V SOT-23-6
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 32V 0805
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 16-TSSOP
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7443 $61.9544
19+ $6.3548 $120.7412
29+ $6.1562 $178.5298
39+ $5.9575 $232.3425
51+ $5.7588 $293.6988
68+ $5.1629 $351.0772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess