The MAX3634ETM+T from Maxim Integrated is a high-performance, precision time-to-digital converter (TDC) that offers an exceptional combination of accuracy, resolution, and speed. Designed for a range of applications including medical imaging, industrial time-of-flight systems, and scientific instrumentation, this advanced TDC is an essential component for any system requiring precise time interval measurement.
Key Features
- High Resolution: The device boasts a remarkable temporal resolution, allowing for fine-grained measurement of time intervals.
- Wide Dynamic Range: It is capable of handling a broad range of input signals, making it versatile for various applications.
- Low Power Consumption: Designed with power efficiency in mind, the MAX3634ETM+T is suitable for battery-powered devices or systems where power conservation is critical.
- Multiple Measurement Channels: The inclusion of multiple channels enables the simultaneous measurement of different events, increasing the throughput of the system.
Applications
- LIDAR systems
- High-energy physics experiments
- Industrial metrology
- Medical imaging, such as PET scanners
- Time-of-flight mass spectrometry
Technical Specifications
- Package: 48-pin TQFN
- Temperature Range: Specified over the -40°C to +85°C temperature range.
- Supply Voltage: Operates from a single 3.3V supply.
- Interface: Features a user-friendly SPI interface for easy integration into digital systems.
The MAX3634ETM+T is supplied in a compact 48-pin TQFN package, making it an ideal choice for space-constrained applications. It is available in tape and reel form, denoted by the '+T' suffix, which facilitates automated pick-and-place assembly processes, thereby reducing manufacturing time and costs.
Maxim Integrated's commitment to quality and reliability is evident in the MAX3634ETM+T, ensuring that it delivers consistent performance for the most demanding applications. With its advanced features and robust design, the MAX3634ETM+T is a premier solution for any project requiring precise time interval measurement.